DeWAL Skived PTFE Film DW-219

Description
DW 219 is a skived modified homopolymer PTFE (DuPont NXT70)resin containing a higher level of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties. This film can be thermally bonded (fused) to itself at temperatures of 625° – 650° F. The modified homopolymer resin exhibits chemical resistance equivalent to that of homopolymer PTFE. Its tensile strength is approximately 25% higher, and the elongation is approximately 60% higher than for homopolymer PTFE. Because of these properties DW 201 is often a good substitute for melt processable films such as FEP and PFA. Note: DW 219 can be supplied etched for bonding. Modified Homopolymer PTFE Resin Can be fused to itself at temperatures of 625° to 650° F Tensile and Elongation properties better than that of standard Homopolymer PTFE Chemical Resistance equal to standard Homopolymer PTFE
Description
DW 219 is a skived modified homopolymer PTFE (DuPont NXT70)resin containing a higher level of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties. This film can be thermally bonded (fused) to itself at temperatures of 625° – 650° F. The modified homopolymer resin exhibits chemical resistance equivalent to that of homopolymer PTFE. Its tensile strength is approximately 25% higher, and the elongation is approximately 60% higher than for homopolymer PTFE. Because of these properties DW 201 is often a good substitute for melt processable films such as FEP and PFA. Note: DW 219 can be supplied etched for bonding. Modified Homopolymer PTFE Resin Can be fused to itself at temperatures of 625° to 650° F Tensile and Elongation properties better than that of standard Homopolymer PTFE Chemical Resistance equal to standard Homopolymer PTFE

Suppliers

Company
Product
Description
Supplier Links
Skived PTFE Film - DW-219 - DeWAL
Narragansett, RI, United States
Skived PTFE Film
DW-219
Skived PTFE Film DW-219
DW 219 is a skived modified homopolymer PTFE (DuPont NXT70)resin containing a higher level of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties. This film can be thermally bonded (fused) to itself at temperatures of 625° – 650° F. The modified homopolymer resin exhibits chemical resistance equivalent to that of homopolymer PTFE. Its tensile strength is approximately 25% higher, and the elongation is approximately 60% higher than for homopolymer PTFE. Because of these properties DW 201 is often a good substitute for melt processable films such as FEP and PFA. Note: DW 219 can be supplied etched for bonding. Modified Homopolymer PTFE Resin Can be fused to itself at temperatures of 625° to 650° F Tensile and Elongation properties better than that of standard Homopolymer PTFE Chemical Resistance equal to standard Homopolymer PTFE

DW 219 is a skived modified homopolymer PTFE (DuPont NXT70)resin containing a higher level of a fully fluorinated comonomer. The incorporation of the comonomer yields a material with improved electrical and physical properties. This film can be thermally bonded (fused) to itself at temperatures of 625° – 650° F. The modified homopolymer resin exhibits chemical resistance equivalent to that of homopolymer PTFE. Its tensile strength is approximately 25% higher, and the elongation is approximately 60% higher than for homopolymer PTFE. Because of these properties DW 201 is often a good substitute for melt processable films such as FEP and PFA.

Note: DW 219 can be supplied etched for bonding.

  • Modified Homopolymer PTFE Resin
  • Can be fused to itself at temperatures of 625° to 650° F
  • Tensile and Elongation properties better than that of standard Homopolymer PTFE
  • Chemical Resistance equal to standard Homopolymer PTFE
Supplier's Site

Technical Specifications

  DeWAL
Product Category Printed Circuit Substrate Materials (PCB / PWB)
Product Number DW-219
Product Name Skived PTFE Film
Materials Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Printed Electronics -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
View Details
Copper Clad Boards - 199283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Rigid
Materials Copper Foil
Length 0.1969 ft (0.6000 dm)
View Details
Clear Polyimide Overlaminates -  - Polyonics
Specs
Type Film / Flexible
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details