Samsung Electro-Mechanics Chip Resistor - Surface Mount RC0402F2322CS

Description
23.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
23.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC0402F2322CS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC0402F2322CS-ND
Chip Resistor - Surface Mount RC0402F2322CS-ND
23.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

23.2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RESISTOR, 01005, 23.2KOHM, 0.031W, 1/32W,250PPM,1% - 703-RC0402F2322CS - Utmel Electronic Limited
Hong Kong, China
RESISTOR, 01005, 23.2KOHM, 0.031W, 1/32W,250PPM,1%
703-RC0402F2322CS
RESISTOR, 01005, 23.2KOHM, 0.031W, 1/32W,250PPM,1% 703-RC0402F2322CS
RESISTOR, 01005, 23.2KOHM, 0.031W, 1/32W,250PPM,1%

RESISTOR, 01005, 23.2KOHM, 0.031W, 1/32W,250PPM,1%

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number RC0402F2322CS-ND 703-RC0402F2322CS
Product Name Chip Resistor - Surface Mount RESISTOR, 01005, 23.2KOHM, 0.031W, 1/32W,250PPM,1%
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 01005; 01005 01005
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details