Samsung Electro-Mechanics Chip Resistor - Surface Mount RC0402F2R05CS

Description
2.05 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2.05 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC0402F2R05CS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC0402F2R05CS-ND
Chip Resistor - Surface Mount RC0402F2R05CS-ND
2.05 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

2.05 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0402F2R05CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402F2R05CS
Chip Resistor - Surface Mount RC0402F2R05CS
RES 2.05 OHM 1% 1/32W 01005

RES 2.05 OHM 1% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number RC0402F2R05CS-ND RC0402F2R05CS
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005
Resistance Range 2.05 ohms 2.05 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573245 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 39 ohms
View Details