Samsung Electro-Mechanics Chip Resistor - Surface Mount RC0402F330CS

Description
33 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1276-3523-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1276-3523-2-ND
Chip Resistor - Surface Mount 1276-3523-2-ND
33 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

33 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0402F330CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402F330CS
Chip Resistor - Surface Mount RC0402F330CS
RES SMD 33 OHM 1% 1/32W 01005

RES SMD 33 OHM 1% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 1276-3523-2-ND RC0402F330CS
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details