Samsung Electro-Mechanics General Chip Resistors

Description
The resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. The resistors are universal passive components that are most widely used in electronic circuits together with capacitors. They regulate current and drop voltage in circuits. Resistors of various types are manufactured to fit each usage. New products are being continuously developed as set products are becoming smaller with improved functionality. Certificates for ISO/TS 16949, ISO 14001, OHSAS 18001, and QC08000 have been acquired, helping to produce highly reliable and highly stable products. General Features Small and ultrasmall in size, thin in terms of thickness, and lightweight Reflow and flow brazing methods can be applied. Low Inductance Proper standard size that can be packed with the chip mounter Electrodes that use lead-free soldering Compliance with EU RoHS Application General home appliance with an all-around purpose Computers and communication equipment Why Samsung Features of General Resistors As the most widely used general chipresistors,theyar e made in various sizes ranging from 0402 to 6432. Manufactured precisely in automated facilities and through accumulated processing technologies, these products provide superior heat dissipation characteristics and stable resistance values. These products are applied tothe electronic circuits of general electronic equipment (including DC–DC converters, digital tuners, and general SMPSs), home appliances (including digital TVs and cameras, audio devices, and notebook and ultrabook computers), and mobile and communication devices (including smartphones, tablet PCs, MP3 players, and memory modules). Features of ultramini general resistors The ultramini chip resistor 0402 (01005), which can reduce the mounting area, is mainly used for mobile and wearable devices. Application: Mobile Devices, Wearable Devices , FEM, WiFi Module, Hearing-Aid Type Power Rating at 70℃ (W) Max Working Voltage [V] Max Overload Voltage [V] Resistance Range [Ω] T.C.R [ppm/℃] Working Temperature [℃] 0402(01005) 1/32 15 30 1 ~ 1M 1~9.9Ω : ±300 10~1MΩ : ±250 -55 ~ 125 0603(0201) 1/20 25 50 1 ~ 10M 1~9.9Ω : +300 10~10MΩ : ±250 -55 ~ 125 Sectional View These are chip-type, thick film resistors that are manufactured through a process in which pastes (electrodes, resistors, protection bodies, and sectional electrode pastes) are printed on the surface of a rectangular plate–type insulator (Al203, alumina substrate), and given thermal treatment.
Description
The resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. The resistors are universal passive components that are most widely used in electronic circuits together with capacitors. They regulate current and drop voltage in circuits. Resistors of various types are manufactured to fit each usage. New products are being continuously developed as set products are becoming smaller with improved functionality. Certificates for ISO/TS 16949, ISO 14001, OHSAS 18001, and QC08000 have been acquired, helping to produce highly reliable and highly stable products. General Features Small and ultrasmall in size, thin in terms of thickness, and lightweight Reflow and flow brazing methods can be applied. Low Inductance Proper standard size that can be packed with the chip mounter Electrodes that use lead-free soldering Compliance with EU RoHS Application General home appliance with an all-around purpose Computers and communication equipment Why Samsung Features of General Resistors As the most widely used general chipresistors,theyar e made in various sizes ranging from 0402 to 6432. Manufactured precisely in automated facilities and through accumulated processing technologies, these products provide superior heat dissipation characteristics and stable resistance values. These products are applied tothe electronic circuits of general electronic equipment (including DC–DC converters, digital tuners, and general SMPSs), home appliances (including digital TVs and cameras, audio devices, and notebook and ultrabook computers), and mobile and communication devices (including smartphones, tablet PCs, MP3 players, and memory modules). Features of ultramini general resistors The ultramini chip resistor 0402 (01005), which can reduce the mounting area, is mainly used for mobile and wearable devices. Application: Mobile Devices, Wearable Devices , FEM, WiFi Module, Hearing-Aid Type Power Rating at 70℃ (W) Max Working Voltage [V] Max Overload Voltage [V] Resistance Range [Ω] T.C.R [ppm/℃] Working Temperature [℃] 0402(01005) 1/32 15 30 1 ~ 1M 1~9.9Ω : ±300 10~1MΩ : ±250 -55 ~ 125 0603(0201) 1/20 25 50 1 ~ 10M 1~9.9Ω : +300 10~10MΩ : ±250 -55 ~ 125 Sectional View These are chip-type, thick film resistors that are manufactured through a process in which pastes (electrodes, resistors, protection bodies, and sectional electrode pastes) are printed on the surface of a rectangular plate–type insulator (Al203, alumina substrate), and given thermal treatment.

Suppliers

Company
Product
Description
Supplier Links
General Chip Resistors -  - Samsung Electro-Mechanics
Paldal-gu Suwon-si, Gyeonggi-do, Korea
General Chip Resistors
General Chip Resistors
The resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. The resistors are universal passive components that are most widely used in electronic circuits together with capacitors. They regulate current and drop voltage in circuits. Resistors of various types are manufactured to fit each usage. New products are being continuously developed as set products are becoming smaller with improved functionality. Certificates for ISO/TS 16949, ISO 14001, OHSAS 18001, and QC08000 have been acquired, helping to produce highly reliable and highly stable products. General Features Small and ultrasmall in size, thin in terms of thickness, and lightweight Reflow and flow brazing methods can be applied. Low Inductance Proper standard size that can be packed with the chip mounter Electrodes that use lead-free soldering Compliance with EU RoHS Application General home appliance with an all-around purpose Computers and communication equipment Why Samsung Features of General Resistors As the most widely used general chipresistors,theyar e made in various sizes ranging from 0402 to 6432. Manufactured precisely in automated facilities and through accumulated processing technologies, these products provide superior heat dissipation characteristics and stable resistance values. These products are applied tothe electronic circuits of general electronic equipment (including DC–DC converters, digital tuners, and general SMPSs), home appliances (including digital TVs and cameras, audio devices, and notebook and ultrabook computers), and mobile and communication devices (including smartphones, tablet PCs, MP3 players, and memory modules). Features of ultramini general resistors The ultramini chip resistor 0402 (01005), which can reduce the mounting area, is mainly used for mobile and wearable devices. Application: Mobile Devices, Wearable Devices , FEM, WiFi Module, Hearing-Aid Type Power Rating at 70℃ (W) Max Working Voltage [V] Max Overload Voltage [V] Resistance Range [Ω] T.C.R [ppm/℃] Working Temperature [℃] 0402(01005) 1/32 15 30 1 ~ 1M 1~9.9Ω : ±300 10~1MΩ : ±250 -55 ~ 125 0603(0201) 1/20 25 50 1 ~ 10M 1~9.9Ω : +300 10~10MΩ : ±250 -55 ~ 125 Sectional View These are chip-type, thick film resistors that are manufactured through a process in which pastes (electrodes, resistors, protection bodies, and sectional electrode pastes) are printed on the surface of a rectangular plate–type insulator (Al203, alumina substrate), and given thermal treatment.

The resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. The resistors are universal passive components that are most widely used in electronic circuits together with capacitors. They regulate current and drop voltage in circuits.

Resistors of various types are manufactured to fit each usage. New products are being continuously developed as set products are becoming smaller with improved functionality. Certificates for ISO/TS 16949, ISO 14001, OHSAS 18001, and QC08000 have been acquired, helping to produce highly reliable and highly stable products.

General Features

  • Small and ultrasmall in size, thin in terms of thickness, and lightweight
  • Reflow and flow brazing methods can be applied.
  • Low Inductance
  • Proper standard size that can be packed with the chip mounter
  • Electrodes that use lead-free soldering
  • Compliance with EU RoHS

Application

  • General home appliance with an all-around purpose
  • Computers and communication equipment

Why Samsung

Features of General Resistors

  • As the most widely used general chipresistors,theyare made in various sizes ranging from 0402 to 6432.
  • Manufactured precisely in automated facilities and through accumulated processing technologies, these products provide superior heat dissipation characteristics and stable resistance values.
  • These products are applied tothe electronic circuits of general electronic equipment (including DC–DC converters, digital tuners, and general SMPSs),
    home appliances (including digital TVs and cameras, audio devices, and notebook and ultrabook computers), and mobile and communication devices (including smartphones, tablet PCs, MP3 players, and memory modules).

Features of ultramini general resistors

  • The ultramini chip resistor 0402 (01005), which can reduce the mounting area, is mainly used for mobile and wearable devices.
  • Application: Mobile Devices, Wearable Devices , FEM, WiFi Module, Hearing-Aid
TypePower Rating
at 70℃ (W)
Max Working
Voltage
[V]
Max Overload
Voltage
[V]
Resistance
Range
[Ω]
T.C.R
[ppm/℃]
Working
Temperature
[℃]
0402(01005)1/3215301 ~ 1M1~9.9Ω : ±300
10~1MΩ : ±250
-55 ~ 125
0603(0201)1/2025501 ~ 10M1~9.9Ω : +300
10~10MΩ : ±250
-55 ~ 125

Sectional View

These are chip-type, thick film resistors that are manufactured through a process in which pastes (electrodes, resistors, protection bodies, and sectional electrode pastes) are printed on the surface of a rectangular plate–type insulator (Al203, alumina substrate), and given thermal treatment.

Supplier's Site

Technical Specifications

  Samsung Electro-Mechanics
Product Category Resistors
Product Name General Chip Resistors
Configuration Single Resistor
Category / Application Computers; General Use; Telecom
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0603
Resistance Range 1 to 1.00E7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
5 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details