Samsung Electro-Mechanics Current Sensing Chip Resistors

Description
Chip resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. These resistors are all-around passive components that are most widely used in electronic circuits together with capacitors. They regulate current and drop voltage in circuits. New products are continuously developed as sets are made smaller in size and have advanced functions. General Features High power and low resistance of the thick film printing method Realizes ultralow resistance through in-house resistance pasting technology Low TCR characterisics Use of 100% lead-free soldering Compliance with EU RoHS Application Circuits of electronic equipment Home appliances, N-PCs, and tablet PCs Mobile and communication devices Why Samsung Features of Current Sensing Resistors By using the thick film method, variouslow-ohm (CSR) series that have high power and low TCR characteristics are manufactured. The products are applied for PCM (battery packs), PMIC (UD panels), power, WPT, ESL tags, N-PCs, ultrabook computers, tablet computers, networks, and current sensing. Item RUT Series RU Series RUK Series RJ Series SMD Top Bottom Bottom Bottom Resistor Cu/Ni Cu/Ni Cu/Ni Cu/Ni Conductor Cu Cu Cu Cu Resistance (Ω) 0.100 ~ 0.976 0.010 ~ 0.100 0.010 ~ 0.030 0.005 ~ 0.020 TCR (ppm/℃) ±150 0.010 ~ 0.025 : ±500 0.025 ~ 0.033 : ±350 0.033 ~ 0.100 : ±150 ±100 ±100 Watt (W) 2012 (0.25) 3216 (0.33) 2012 (0.33) 3216 (0.50) 2012 (0.50) 3216 (1.00) 1220 (1.00) 1632 (1.00) Features - White marking on the Black overcoat - Black marking on the white base - High Power - Low TCR - High Power - Yellow overcoat with black marking - High power - Low resistance - Black MK on the white base Thick Film Type Low Ohm Resistor : The thick film method is used to realize ultralow resistors that are used for current detection. Design and structure to reduce resistance errors: Inverted mounting method in which the resistance element is placed on the bottom surface Realizes high power and low TCR charateristics through various design Realizes high performance and provides excellent heat dissipation characteristics through a thick film–type, low-resistance (internally developed material) Sectional View RUT series Face-up–type current detection resistors that have the resistance element placedon the top surface Low Resistance Current Sensing Resistor RU series Inverted-type current detection resistors that have the resistance element placed on the bottom surface. Low TCR Current Sensing Resistor RUK series Inverted-type, high-power and low-TCR current detection resistors that have the resistance element placed on the bottom surface. Current Sensing Resistor Low Resistance RJ series (wide terminal) Wide terminal–type, low-resistance and inverted-type current detection resistors that have the resistance element placed on the bottom surface and superior heat dissipation characteristics High Power & Low TCR Low Resistance Wide Terminal Type
Description
Chip resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. These resistors are all-around passive components that are most widely used in electronic circuits together with capacitors. They regulate current and drop voltage in circuits. New products are continuously developed as sets are made smaller in size and have advanced functions. General Features High power and low resistance of the thick film printing method Realizes ultralow resistance through in-house resistance pasting technology Low TCR characterisics Use of 100% lead-free soldering Compliance with EU RoHS Application Circuits of electronic equipment Home appliances, N-PCs, and tablet PCs Mobile and communication devices Why Samsung Features of Current Sensing Resistors By using the thick film method, variouslow-ohm (CSR) series that have high power and low TCR characteristics are manufactured. The products are applied for PCM (battery packs), PMIC (UD panels), power, WPT, ESL tags, N-PCs, ultrabook computers, tablet computers, networks, and current sensing. Item RUT Series RU Series RUK Series RJ Series SMD Top Bottom Bottom Bottom Resistor Cu/Ni Cu/Ni Cu/Ni Cu/Ni Conductor Cu Cu Cu Cu Resistance (Ω) 0.100 ~ 0.976 0.010 ~ 0.100 0.010 ~ 0.030 0.005 ~ 0.020 TCR (ppm/℃) ±150 0.010 ~ 0.025 : ±500 0.025 ~ 0.033 : ±350 0.033 ~ 0.100 : ±150 ±100 ±100 Watt (W) 2012 (0.25) 3216 (0.33) 2012 (0.33) 3216 (0.50) 2012 (0.50) 3216 (1.00) 1220 (1.00) 1632 (1.00) Features - White marking on the Black overcoat - Black marking on the white base - High Power - Low TCR - High Power - Yellow overcoat with black marking - High power - Low resistance - Black MK on the white base Thick Film Type Low Ohm Resistor : The thick film method is used to realize ultralow resistors that are used for current detection. Design and structure to reduce resistance errors: Inverted mounting method in which the resistance element is placed on the bottom surface Realizes high power and low TCR charateristics through various design Realizes high performance and provides excellent heat dissipation characteristics through a thick film–type, low-resistance (internally developed material) Sectional View RUT series Face-up–type current detection resistors that have the resistance element placedon the top surface Low Resistance Current Sensing Resistor RU series Inverted-type current detection resistors that have the resistance element placed on the bottom surface. Low TCR Current Sensing Resistor RUK series Inverted-type, high-power and low-TCR current detection resistors that have the resistance element placed on the bottom surface. Current Sensing Resistor Low Resistance RJ series (wide terminal) Wide terminal–type, low-resistance and inverted-type current detection resistors that have the resistance element placed on the bottom surface and superior heat dissipation characteristics High Power & Low TCR Low Resistance Wide Terminal Type

Suppliers

Company
Product
Description
Supplier Links
Current Sensing Chip Resistors -  - Samsung Electro-Mechanics
Paldal-gu Suwon-si, Gyeonggi-do, Korea
Current Sensing Chip Resistors
Current Sensing Chip Resistors
Chip resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. These resistors are all-around passive components that are most widely used in electronic circuits together with capacitors. They regulate current and drop voltage in circuits. New products are continuously developed as sets are made smaller in size and have advanced functions. General Features High power and low resistance of the thick film printing method Realizes ultralow resistance through in-house resistance pasting technology Low TCR characterisics Use of 100% lead-free soldering Compliance with EU RoHS Application Circuits of electronic equipment Home appliances, N-PCs, and tablet PCs Mobile and communication devices Why Samsung Features of Current Sensing Resistors By using the thick film method, variouslow-ohm (CSR) series that have high power and low TCR characteristics are manufactured. The products are applied for PCM (battery packs), PMIC (UD panels), power, WPT, ESL tags, N-PCs, ultrabook computers, tablet computers, networks, and current sensing. Item RUT Series RU Series RUK Series RJ Series SMD Top Bottom Bottom Bottom Resistor Cu/Ni Cu/Ni Cu/Ni Cu/Ni Conductor Cu Cu Cu Cu Resistance (Ω) 0.100 ~ 0.976 0.010 ~ 0.100 0.010 ~ 0.030 0.005 ~ 0.020 TCR (ppm/℃) ±150 0.010 ~ 0.025 : ±500 0.025 ~ 0.033 : ±350 0.033 ~ 0.100 : ±150 ±100 ±100 Watt (W) 2012 (0.25) 3216 (0.33) 2012 (0.33) 3216 (0.50) 2012 (0.50) 3216 (1.00) 1220 (1.00) 1632 (1.00) Features - White marking on the Black overcoat - Black marking on the white base - High Power - Low TCR - High Power - Yellow overcoat with black marking - High power - Low resistance - Black MK on the white base Thick Film Type Low Ohm Resistor : The thick film method is used to realize ultralow resistors that are used for current detection. Design and structure to reduce resistance errors: Inverted mounting method in which the resistance element is placed on the bottom surface Realizes high power and low TCR charateristics through various design Realizes high performance and provides excellent heat dissipation characteristics through a thick film–type, low-resistance (internally developed material) Sectional View RUT series Face-up–type current detection resistors that have the resistance element placedon the top surface Low Resistance Current Sensing Resistor RU series Inverted-type current detection resistors that have the resistance element placed on the bottom surface. Low TCR Current Sensing Resistor RUK series Inverted-type, high-power and low-TCR current detection resistors that have the resistance element placed on the bottom surface. Current Sensing Resistor Low Resistance RJ series (wide terminal) Wide terminal–type, low-resistance and inverted-type current detection resistors that have the resistance element placed on the bottom surface and superior heat dissipation characteristics High Power & Low TCR Low Resistance Wide Terminal Type

Chip resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. These resistors are all-around passive components that are most widely used in electronic circuits together with capacitors. They regulate current and drop voltage in circuits.

New products are continuously developed as sets are made smaller in size and have advanced functions.

General Features

  • High power and low resistance of the thick film printing method
  • Realizes ultralow resistance through in-house resistance pasting technology
  • Low TCR characterisics
  • Use of 100% lead-free soldering
  • Compliance with EU RoHS

Application

  • Circuits of electronic equipment
  • Home appliances, N-PCs, and tablet PCs
  • Mobile and communication devices

Why Samsung

Features of Current Sensing Resistors

  • By using the thick film method, variouslow-ohm (CSR) series that have high power and low TCR characteristics are manufactured.
  • The products are applied for PCM (battery packs), PMIC (UD panels), power, WPT, ESL tags, N-PCs, ultrabook computers, tablet computers, networks, and current sensing.
ItemRUT SeriesRU SeriesRUK SeriesRJ Series
SMDTopBottomBottomBottom
ResistorCu/NiCu/NiCu/NiCu/Ni
ConductorCuCuCuCu
Resistance (Ω)0.100 ~ 0.9760.010 ~ 0.1000.010 ~ 0.0300.005 ~ 0.020
TCR
(ppm/℃)
±1500.010 ~ 0.025 : ±500
0.025 ~ 0.033 : ±350
0.033 ~ 0.100 : ±150
±100±100
Watt
(W)
2012 (0.25)
3216 (0.33)
2012 (0.33)
3216 (0.50)
2012 (0.50)
3216 (1.00)
1220 (1.00)
1632 (1.00)
Features- White marking on
the Black overcoat
- Black marking on the
white base
- High Power
- Low TCR
- High Power
- Yellow overcoat
with black marking
- High power
- Low resistance
- Black MK on the
white base
  • Thick Film Type Low Ohm Resistor : The thick film method is used to realize ultralow resistors that are used for current detection.
  • Design and structure to reduce resistance errors: Inverted mounting method in which the resistance element is placed on the bottom surface
  • Realizes high power and low TCR charateristics through various design

Realizes high performance and provides excellent heat dissipation characteristics through a thick film–type, low-resistance (internally developed material)

Sectional View

RUT series

  • Face-up–type current detection resistors that have the resistance element placedon the top surface
  • Low Resistance
  • Current Sensing Resistor

RU series

  • Inverted-type current detection resistors that have the resistance element placed on the bottom surface.
  • Low TCR
  • Current Sensing Resistor

RUK series

  • Inverted-type, high-power and low-TCR current detection resistors that have the resistance element placed on the bottom surface.
  • Current Sensing Resistor
  • Low Resistance

RJ series (wide terminal)

  • Wide terminal–type, low-resistance and inverted-type current detection resistors that have the resistance element placed on the bottom surface and superior heat dissipation characteristics
  • High Power & Low TCR
  • Low Resistance
  • Wide Terminal Type
Supplier's Site

Technical Specifications

  Samsung Electro-Mechanics
Product Category Resistors
Product Name Current Sensing Chip Resistors
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 1608, 2012, 3216, 3225, 5025, 6432
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers