Samsung Electro-Mechanics Resistor, 0402, 118Kohm, 0.0625W, 1/16W, ±100Ppm, ±1%, Anti-Sulfur Rohs Compliant Samsung Electro-Mechanics CL32A226MAJNNNE

Description
Resistor, 0402, 118kohm, 0.0625W, 1/16W, ±100ppm, ±1%, Anti-Sulfur RoHS Compliant: Yes
Description
Resistor, 0402, 118kohm, 0.0625W, 1/16W, ±100ppm, ±1%, Anti-Sulfur RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, 0402, 118Kohm, 0.0625W, 1/16W, ±100Ppm, ±1%, Anti-Sulfur Rohs Compliant Samsung Electro-Mechanics - 95AC3581 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 0402, 118Kohm, 0.0625W, 1/16W, ±100Ppm, ±1%, Anti-Sulfur Rohs Compliant Samsung Electro-Mechanics
95AC3581
Resistor, 0402, 118Kohm, 0.0625W, 1/16W, ±100Ppm, ±1%, Anti-Sulfur Rohs Compliant Samsung Electro-Mechanics 95AC3581
Resistor, 0402, 118kohm, 0.0625W, 1/16W, ±100ppm, ±1%, Anti-Sulfur RoHS Compliant: Yes

Resistor, 0402, 118kohm, 0.0625W, 1/16W, ±100ppm, ±1%, Anti-Sulfur RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 95AC3581
Product Name Resistor, 0402, 118Kohm, 0.0625W, 1/16W, ±100Ppm, ±1%, Anti-Sulfur Rohs Compliant Samsung Electro-Mechanics
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details