Manufacturer: Samsung
Win Source Part Number: 931553-RC0402F2433CS
Series: RC
Operating Temperature Range: -55°C ~ 125°C
Features: 243 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Package: 01005 (0402 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 01005
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
243 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
RES 243K OHM 1% 1/32W 01005 Product overview: RC0402F2433CS from Samsung Electro-Mechanics is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 32W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402F2433CS can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 931553-RC0402F2433CS | RC0402F2433CS-ND | 52-RC0402F2433CS |
| Product Name | Chip Resistor - Surface Mount - RC0402F2433CS | Chip Resistor - Surface Mount | 32W Resistor |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Mounting / Packaging | 01005; 01005 | 01005 (0402 Metric) |