Samsung Electro-Mechanics Chip Resistor - Surface Mount RC0402F4320CS

Description
432 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
432 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC0402F4320CS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC0402F4320CS-ND
Chip Resistor - Surface Mount RC0402F4320CS-ND
432 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

432 Ohms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0402F4320CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402F4320CS
Chip Resistor - Surface Mount RC0402F4320CS
RES 432 OHM 1% 1/32W 01005

RES 432 OHM 1% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number RC0402F4320CS-ND RC0402F4320CS
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 01005; 01005
Resistance Range 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567805 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details