Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - PTN0805E4022FST1 PTN0805E4022FST1

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134080-PTN0805E4022 FST1 Packaging: Tape and Reel Length: 2.03 mm Contact Plating: Copper, Silver, Tin Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Operating Supply Voltage: 100 V Composition: Thin Film Resistance: 40.2 kΩ Power Rating: 200 mW Width: 1.27 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134080-PTN0805E4022 FST1 Packaging: Tape and Reel Length: 2.03 mm Contact Plating: Copper, Silver, Tin Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Operating Supply Voltage: 100 V Composition: Thin Film Resistance: 40.2 kΩ Power Rating: 200 mW Width: 1.27 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - PTN0805E4022FST1 - 1134080-PTN0805E4022FST1 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PTN0805E4022FST1
1134080-PTN0805E4022FST1
Chip Resistor - Surface Mount - PTN0805E4022FST1 1134080-PTN0805E4022FST1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1134080-PTN0805E4022 FST1 Packaging: Tape and Reel Length: 2.03 mm Contact Plating: Copper, Silver, Tin Tolerance: 1 % Temperature Coefficient: 25 ppm/°C Operating Supply Voltage: 100 V Composition: Thin Film Resistance: 40.2 kΩ Power Rating: 200 mW Width: 1.27 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1134080-PTN0805E4022FST1
Packaging: Tape and Reel
Length: 2.03 mm
Contact Plating: Copper, Silver, Tin
Tolerance: 1 %
Temperature Coefficient: 25 ppm/°C
Operating Supply Voltage: 100 V
Composition: Thin Film
Resistance: 40.2 kΩ
Power Rating: 200 mW
Width: 1.27 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
SMD Resistor - 52-PTN0805E4022FST1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Thin Film Resistors - SMD PTN0805 25PPM 40.2K 1% S T1 e1 Product overview: PTN0805E4022FST1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E4022FST1 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD PTN0805 25PPM 40.2K 1% S T1 e1 Product overview: PTN0805E4022FST1 from Vishay Dale / Thin Film is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E4022FST1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor-Misc - PTN0805E4022FST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
PTN0805E4022FST1
Resistor-Misc PTN0805E4022FST1
Resistor-Misc

Resistor-Misc

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 1134080-PTN0805E4022FST1 52-PTN0805E4022FST1 PTN0805E4022FST1
Product Name Chip Resistor - Surface Mount - PTN0805E4022FST1 SMD Resistor Resistor-Misc
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film
Resistance Range 40200 ohms 40200 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details