Win Source Part Number: 972136-PTN0805E3012B
Category: Resistors>Chip Resistor - Surface Mount
Series: PTN
Features: Anti-Sulfur, Moisture Resistant, Non-Inductive
Package: Tape & Reel
Height - Seated (Max): 0.033" (0.84mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.2W, 1/5W
Composition: Thin Film
Number of Terminations: 2
Resistance: 30.1 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Vishay Dale Thin Film
Other Names: 764-1518-2,764-1518-
30.1 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
RES 30.1K OHM 0.1% 1/5W 0805 Product overview: PTN0805E3012BST1 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PTN0805E3012BST1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 972136-PTN0805E3012BST1 | PTN0805E3012BST1 | 764-1518-2-ND | 52-PTN0805E3012BST1 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Resistor-Misc | Chip Resistor - Surface Mount | 5W Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | ||
| Resistance Range | 30100 ohms | 30100 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | ||
| Power Rating | 0.2000 watts | 0.2000 watts |