Vishay Intertechnology, Inc. Chip Resistor - Surface Mount PTN0603E4991BST1

Description
4.99 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.99 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-1440-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1440-1-ND
Chip Resistor - Surface Mount 764-1440-1-ND
4.99 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

4.99 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1440-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1440-6-ND
Chip Resistor - Surface Mount 764-1440-6-ND
4.99 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

4.99 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1440-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1440-2-ND
Chip Resistor - Surface Mount 764-1440-2-ND
4.99 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

4.99 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,0603,4.99K,.1%,25PPM,TR,HAZMAT - PTN0603E4991BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,4.99K,.1%,25PPM,TR,HAZMAT
PTN0603E4991BST1
THIN FILM,0603,4.99K,.1%,25PPM,TR,HAZMAT PTN0603E4991BST1
THIN FILM,0603,4.99K,.1%, 25PPM,TR,HAZMAT

THIN FILM,0603,4.99K,.1%,25PPM,TR,HAZMAT

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-1440-1-ND PTN0603E4991BST1
Product Name Chip Resistor - Surface Mount THIN FILM,0603,4.99K,.1%,25PPM,TR,HAZMAT
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details