Vishay Intertechnology, Inc. Resistor-Misc PTN0603E4021BST1

Description
Resistor-Misc
Request a Quote Datasheet
Description
Resistor-Misc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Misc - PTN0603E4021BST1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
PTN0603E4021BST1
Resistor-Misc PTN0603E4021BST1
Resistor-Misc

Resistor-Misc

Supplier's Site
Chip Resistor - Surface Mount - 764-1430-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1430-1-ND
Chip Resistor - Surface Mount 764-1430-1-ND
4.02 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

4.02 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1430-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1430-6-ND
Chip Resistor - Surface Mount 764-1430-6-ND
4.02 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

4.02 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 764-1430-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-1430-2-ND
Chip Resistor - Surface Mount 764-1430-2-ND
4.02 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

4.02 kOhms ±0.1% 0.15W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTN0603E4021BST1 764-1430-1-ND
Product Name Resistor-Misc Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details