ASAP Semiconductor LLC Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 250 300 350 400 450 500 550 560 570 580 590 600 607 608 609 610 611 612 613 614 615 616 617 618 619 620 630 640 650 660 670 700 750 800 850 900 950 1000 1500 1578
Product Name Notes
Res Thin Film 0402 1.62K Ohm 0.1% 1/20W ¦25ppm/¦C SMD T/R
Res Thin Film 0402 2.7K Ohm 1% 1/20W ¦25ppm/¦C SMD T/R
Res Thin Film 0402 2K Ohm 0.1% 1/20W ¦25ppm/¦C SMD T/R
Res Thin Film 0402 3.01K Ohm 0.1% 1/20W ¦25ppm/¦C SMD T/R
Res Thin Film 0402 34.8K Ohm 0.1% 1/20W ¦25ppm/¦C SMD T/R
Resistor-Misc
SMD,0402,2.01K,.1%,2 5PPM,T/R
SMD,0402,20.0K,.1%,2 5PPM,T/R
SMD,0402,26.1K,.1%,2 5PPM,T/R
SMD,0402,3.01K,.1%,2 5PPM,T/R
SMD,0402,30.1,.1%,25 PPM,T/R
SMD,0402,4.02K,.1%,2 5PPM,T/R
THIN FILM,0402,17.7K,.1%, 25PPM,T/R
THIN FILM,0402,20.0K,.1%, 25PPM,T/R
THIN FILM,0402,20K,.1%,25 PPM,T/R
THIN FILM,0402,26.1K,.1%, 25PPM,T/R
THIN FILM,0402,2K,.1%,25P PM,T/R
THIN FILM,0402,2K,1%,25PP M,T/R,HAZMAT
THIN FILM,0402,3.01K,.1%, 25PPM,T/R
THIN FILM,0402,30.1,.1%,2 5PPM,T/R
THIN FILM,0402,34.8K,.1%, 25PPM,T/R
THIN FILM,0402,4.02K,.1%, 25PPM,T/R
THIN FILM,402,.05W,2.32K, .1%,25PPM,T/R

<< Prev Next >>