ASAP Semiconductor LLC Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
250
300
350
400
450
500
510
520
530
540
550
560
570
571
572
573
574
575
576
577
578
579
580
581
582
590
600
610
620
630
640
650
700
750
800
850
900
1000
1500
1578
| Product Name | Notes |
|---|---|
| Metal Film Resistors - Through Hole 1.02Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.05Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.13Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.13Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.15Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.16Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.18Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.1Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.1ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.21Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.24Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.27Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.27Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.2Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.2Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.2ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.33Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.35Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.37Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.3Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.3ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.43Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.45Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.47Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.4Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.4Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.51Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.54Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.55Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.57Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.58Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.58Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.5Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.5Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.5ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.62Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.65Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.65Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.69Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.6Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.6Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.6ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.78Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.78Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.81Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.82Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.82Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.87Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.8Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.8Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.8ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.91Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.91Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.93Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.96Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1.9Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 13.3Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 13.3ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 13.7Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 13.7ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 13.9Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 132Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 133Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 137ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 13Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 13ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 14.3Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 14.5Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 14.7Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 14.8Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 140Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 140ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 143Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 145Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 14Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 15.2Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 15.4Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 15.4ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 15.8Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 150Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 150ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 154Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 158Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 15Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 15ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 16.2Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 16.5Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 16.6Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 16.8Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 16.9Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 160Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 160ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 161Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 162Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 162ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 165Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 169Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 169ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 16Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 16ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 17.4Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 17.8Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 17.8ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 170Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 170ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 178Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 178ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 18.2Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 18.2ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 18.7Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 180Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 180ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 181Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 182Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 182ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 187ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 18Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 18ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 19.1Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 19.6Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 190ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 191Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 196Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 19Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 1ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.05Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.15Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.1Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.1Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.21Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.26Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.27Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.2Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.2Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.2ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.32Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.37Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.3Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.43Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.49Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.49Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.4Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.4Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.4ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.55Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.5Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.61Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.67Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.74Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.7Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.7Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.7ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.8Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.94Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2.9Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 20.1Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 200Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 200ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 207Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 20Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 20ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 21.5Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 210Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 210ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 219Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 21Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 22.1Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 22.1ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 22.6Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 220Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 220ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 221Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 221ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 226Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 226ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 227ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 22Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 22ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 23.2Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 23.7Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 232Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 237ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 23Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 24.3Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 24.9Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 24.9ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 240Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 240ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 241Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 243Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 243ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 249Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 249ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 24Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 24ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 25.5Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 25.5ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 250Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 250ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 254ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 255Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 255ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 25Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 26.1Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 26.7Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 26.7ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 261Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 261ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 267Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 267ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 26Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 27.4Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 27.4ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 270Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 270ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 274Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 27Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 27ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 28.7Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 280Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 280ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 287Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 28Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 28ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 294Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 2ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.01Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.09Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.16Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.24Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.32Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.38Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.3Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.3Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.3ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.46Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.48Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.4Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.57Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.64Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.65Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.6Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.6Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.6ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.74Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.7Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.83Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.8Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.92Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.9Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.9Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3.9ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 30.1Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 30.1ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 30.2Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 30.9Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 300Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 300ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 301Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 301ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 309Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 30Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 30ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 31.6Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 31.6ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 32.4Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 324ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 32Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 33.2Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 33.2ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 33.8Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 330Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 330ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 332Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 332ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 33Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 33ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 34.8Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 34.8ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 340Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 345ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 348Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 348ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 34Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 35.7ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 357Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 357ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 36.5Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 36.5ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 360Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 360ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 365ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 36Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 36ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 37.5Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 371ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 374Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 374ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 37Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 38.3Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 380Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 383Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 38Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 39.2Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 39.2ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 390Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 390ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 392Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 392ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 39Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 39ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 3ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.02Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.12Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.22Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.32Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.3Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.3ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.42Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.53Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.64Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.64Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.75Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.7Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.7Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.7ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.87Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.8Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.99Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.9Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4.9Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 40.2Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 40.2ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 40.6Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 400ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 402ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 40Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 41.2Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 41.3Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 410ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 412Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 412ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 416ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 42.2Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 42.2ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 422ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 42Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 43.2Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 430Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 430ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 432Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 43Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 43ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 44.2Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 44.4ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 45.3Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 450Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 453ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 46.4Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 464Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 464ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 47.5Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 47.5ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 470Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 470ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 475Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 475ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 47Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 47ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 48.7Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 48.7ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 487ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 49.9Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 49.9ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 499Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 499ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 4Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 5.11Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 5.16Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 5.17Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 5.19Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 5.1Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 5.1Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 5.1ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 5.23Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 5.36Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 5.49Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 5.62Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 5.62ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 5.6Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 5.6Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 5.76Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 5.88Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 5.9Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 500Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 50Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 51.1Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 51.1ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 51.7ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 510Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 510ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 511Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 511ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 51Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 51ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 52.3ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 52ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 53.6Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 536Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 54.9Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 540ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 549Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 549ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 56.2Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 56.6Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 560Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 560ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 562Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 562ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 56Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 56ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 57.6ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 590ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 59Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 59ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 5Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.04Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.19Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.2Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.2Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.2ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.34Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.3Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.49Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.4Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.5Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.65Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.65Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.6Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.81Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.87Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.8Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.8Mohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.8ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 6.98Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 60.4Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 60.4ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 604Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 604ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 61.9Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 619Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 619ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 620Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 620ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 62Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 62ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 63.4Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 64.9Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 649Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 649ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 660ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 68.1Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 680Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 680ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 681Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 681ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 687ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 68Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 68ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 69.8Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 69.8ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 695ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 7.15Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 7.32Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 7.32ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 7.5Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 7.68Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 7.87Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 71.5Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 73.2Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 73.2ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 732Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 732ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 73Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 750Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 750ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 75Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 75ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 76.8Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 76.8ohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 76Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 78.7Kohm 1/6W 1% | |
| Metal Film Resistors - Through Hole 7Kohm 1/6W 1% | |
| YageoMetal Film Resistors - Through Hole 5.6ohm 1/6W 1% |
| << Prev | Next >> |