Yageo USA Through Hole Resistors MFR-12FTF52-470R

Description
470 Ohms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MFR-12FTF52-470RTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-12FTF52-470RTB-ND
Through Hole Resistors 13-MFR-12FTF52-470RTB-ND
470 Ohms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

470 Ohms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFR-12FTF52-470RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-12FTF52-470RCT-ND
Through Hole Resistors 13-MFR-12FTF52-470RCT-ND
470 Ohms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

470 Ohms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-12FTF52-470R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-12FTF52-470R
Metal Film Resistors - MFR-12FTF52-470R
Metal Film Resistors - Through Hole 470ohm 1/6W 1%

Metal Film Resistors - Through Hole 470ohm 1/6W 1%

Supplier's Site
Res, 470R, 0.167W, Axial, Metal Film; Resistance Yageo - 49AK5914 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.167W, Axial, Metal Film; Resistance Yageo
49AK5914
Res, 470R, 0.167W, Axial, Metal Film; Resistance Yageo 49AK5914
RES, 470R, 0.167W, AXIAL, METAL FILM; Resistance:470ohm; Product Range:MFR Series; Power Rating:167mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 470R, 0.167W, AXIAL, METAL FILM; Resistance:470ohm; Product Range:MFR Series; Power Rating:167mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 0.167W, Axial, Metal Film; Resistance Yageo - 49AK5913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.167W, Axial, Metal Film; Resistance Yageo
49AK5913
Res, 470R, 0.167W, Axial, Metal Film; Resistance Yageo 49AK5913
RES, 470R, 0.167W, AXIAL, METAL FILM; Resistance:470ohm; Product Range:MFR Series; Power Rating:167mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 470R, 0.167W, AXIAL, METAL FILM; Resistance:470ohm; Product Range:MFR Series; Power Rating:167mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-MFR-12FTF52-470RTB-ND MFR-12FTF52-470R 49AK5914
Product Name Through Hole Resistors Metal Film Resistors - Res, 470R, 0.167W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details