Metal Film Resistors - Through Hole 47Kohm 1/6W 1%
47 kOhms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film
47 kOhms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film
RES, 47K, 0.167W, AXIAL, METAL FILM; Resistance:47kohm; Product Range:MFR Series; Power Rating:167mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
RES, 47K, 0.167W, AXIAL, METAL FILM; Resistance:47kohm; Product Range:MFR Series; Power Rating:167mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MFR-12FTF52-47K | 13-MFR-12FTF52-47KCT-ND | 49AK5908 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Res, 47K, 0.167W, Axial, Metal Film; Resistance Yageo |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 47000 ohms | 47000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 6 watts | 0.1670 watts | 0.1670 watts |