Metal Film Resistors - Through Hole 511Kohm 1/6W 1%
511 kOhms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MFR-12FTF52-511K | MFR-12FTF52-511K-ND |
| Product Name | Metal Film Resistors - | Through Hole Resistors |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Resistance Range | 511000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 6 watts | 0.1670 watts |