Yageo USA Metal Film Resistors - MFR-12FTF52-1K37

Description
Metal Film Resistors - Through Hole 1.37Kohm 1/6W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1.37Kohm 1/6W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-12FTF52-1K37 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-12FTF52-1K37
Metal Film Resistors - MFR-12FTF52-1K37
Metal Film Resistors - Through Hole 1.37Kohm 1/6W 1%

Metal Film Resistors - Through Hole 1.37Kohm 1/6W 1%

Supplier's Site
Through Hole Resistors - MFR-12FTF52-1K37-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR-12FTF52-1K37-ND
Through Hole Resistors MFR-12FTF52-1K37-ND
1.37 kOhms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

1.37 kOhms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR-12FTF52-1K37 MFR-12FTF52-1K37-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 6 watts 0.1670 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers