Yageo USA Metal Film Resistors - MFR-12FTF52-2K26

Description
Metal Film Resistors - Through Hole 2.26Kohm 1/6W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2.26Kohm 1/6W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-12FTF52-2K26 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-12FTF52-2K26
Metal Film Resistors - MFR-12FTF52-2K26
Metal Film Resistors - Through Hole 2.26Kohm 1/6W 1%

Metal Film Resistors - Through Hole 2.26Kohm 1/6W 1%

Supplier's Site
Through Hole Resistors - MFR-12FTF52-2K26-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR-12FTF52-2K26-ND
Through Hole Resistors MFR-12FTF52-2K26-ND
2.26 kOhms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

2.26 kOhms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR-12FTF52-2K26 MFR-12FTF52-2K26-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 2260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 6 watts 0.1670 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details