Progressive Automations Scorpion XXL RC Controller LC-84

Description
The LC-84 is a two channel high performance controller for our actuators. It is capable of RC and feedback control of two actuators independently and with the addition of relays can control up to four. 20A continuous current (45A max) each on left and right channels 25A continuous current with fan cooling attachment 6.0V to 28V battery voltage Full current limiting and over temp limiting Two RC input leads and one pin header for steering/throttle or left/right control and flip control Two indicator LEDs for left/right speed, direction. Status LED shows R/C signal status. Left/Right channel mixing or separate channel control option Brake/Coast at zero speed option Lipo battery cutoff option Switching style 5V regulator Receiver battery eliminator circuit (BEC) standard can be disabled Failsafe shuts off motors if RC signal is lost Calibration function to match Scorpion to radio or other signal source FLASH-based microcontroller with upgradeable software Remote power switch connections
Description
The LC-84 is a two channel high performance controller for our actuators. It is capable of RC and feedback control of two actuators independently and with the addition of relays can control up to four. 20A continuous current (45A max) each on left and right channels 25A continuous current with fan cooling attachment 6.0V to 28V battery voltage Full current limiting and over temp limiting Two RC input leads and one pin header for steering/throttle or left/right control and flip control Two indicator LEDs for left/right speed, direction. Status LED shows R/C signal status. Left/Right channel mixing or separate channel control option Brake/Coast at zero speed option Lipo battery cutoff option Switching style 5V regulator Receiver battery eliminator circuit (BEC) standard can be disabled Failsafe shuts off motors if RC signal is lost Calibration function to match Scorpion to radio or other signal source FLASH-based microcontroller with upgradeable software Remote power switch connections

Suppliers

Company
Product
Description
Supplier Links
Scorpion XXL RC Controller - LC-84 - Progressive Automations
Richmond, British Columbia, Canada
Scorpion XXL RC Controller
LC-84
Scorpion XXL RC Controller LC-84
The LC-84 is a two channel high performance controller for our actuators. It is capable of RC and feedback control of two actuators independently and with the addition of relays can control up to four. 20A continuous current (45A max) each on left and right channels 25A continuous current with fan cooling attachment 6.0V to 28V battery voltage Full current limiting and over temp limiting Two RC input leads and one pin header for steering/throttle or left/right control and flip control Two indicator LEDs for left/right speed, direction. Status LED shows R/C signal status. Left/Right channel mixing or separate channel control option Brake/Coast at zero speed option Lipo battery cutoff option Switching style 5V regulator Receiver battery eliminator circuit (BEC) standard can be disabled Failsafe shuts off motors if RC signal is lost Calibration function to match Scorpion to radio or other signal source FLASH-based microcontroller with upgradeable software Remote power switch connections

The LC-84 is a two channel high performance controller for our actuators. It is capable of RC and feedback control of two actuators independently and with the addition of relays can control up to four.

  • 20A continuous current (45A max) each on left and right channels
  • 25A continuous current with fan cooling attachment
  • 6.0V to 28V battery voltage
  • Full current limiting and over temp limiting
  • Two RC input leads and one pin header for steering/throttle or left/right control and flip control
  • Two indicator LEDs for left/right speed, direction. Status LED shows R/C signal status.
  • Left/Right channel mixing or separate channel control option
  • Brake/Coast at zero speed option
  • Lipo battery cutoff option
  • Switching style 5V regulator
  • Receiver battery eliminator circuit (BEC) standard can be disabled
  • Failsafe shuts off motors if RC signal is lost
  • Calibration function to match Scorpion to radio or other signal source
  • FLASH-based microcontroller with upgradeable software
  • Remote power switch connections
Supplier's Site

Technical Specifications

  Progressive Automations
Product Category Motor Speed Controllers
Product Number LC-84
Product Name Scorpion XXL RC Controller
DC Input 6 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - ML4426IS-G - Rochester Electronics
Rochester Electronics
View Details
Speed Controllers Series SC 2804 S 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Filtered SCR DC Speed and Direction Control -  - Bodine Electric Company
Specs
Power 249 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Speed Controls - MMP-30A-7-32V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
DC Input 7 to 32 volts
Continuous Current 30 amps
Peak Current 60 amps
View Details