Progressive Automations MultiMoto Arduino Shield LC-82

Description
The LC-82 is an H-bridge speed controller for our Arduino units. It provides full speed control options for our actuators in a small and compact package. It is capable of controlling up to four actuators independently. · Four independently controlled channels · Fully reversible H-bridge design · Full current limiting and over temp limiting · Code adjustable current limit and other parameters for each channel · Indicator LED for speed, direction of motor on each channel · Enable LED show motor enable status · Assembled in the USA · Made with automotive grade H-bridges
Description
The LC-82 is an H-bridge speed controller for our Arduino units. It provides full speed control options for our actuators in a small and compact package. It is capable of controlling up to four actuators independently. · Four independently controlled channels · Fully reversible H-bridge design · Full current limiting and over temp limiting · Code adjustable current limit and other parameters for each channel · Indicator LED for speed, direction of motor on each channel · Enable LED show motor enable status · Assembled in the USA · Made with automotive grade H-bridges

Suppliers

Company
Product
Description
Supplier Links
MultiMoto Arduino Shield - LC-82 - Progressive Automations
Richmond, British Columbia, Canada
MultiMoto Arduino Shield
LC-82
MultiMoto Arduino Shield LC-82
The LC-82 is an H-bridge speed controller for our Arduino units. It provides full speed control options for our actuators in a small and compact package. It is capable of controlling up to four actuators independently. · Four independently controlled channels · Fully reversible H-bridge design · Full current limiting and over temp limiting · Code adjustable current limit and other parameters for each channel · Indicator LED for speed, direction of motor on each channel · Enable LED show motor enable status · Assembled in the USA · Made with automotive grade H-bridges

The LC-82 is an H-bridge speed controller for our Arduino units. It provides full speed control options for our actuators in a small and compact package. It is capable of controlling up to four actuators independently.

· Four independently controlled channels
· Fully reversible H-bridge design
· Full current limiting and over temp limiting
· Code adjustable current limit and other parameters for each channel
· Indicator LED for speed, direction of motor on each channel
· Enable LED show motor enable status
· Assembled in the USA
· Made with automotive grade H-bridges

Supplier's Site

Technical Specifications

  Progressive Automations
Product Category Motor Speed Controllers
Product Number LC-82
Product Name MultiMoto Arduino Shield
Configuration PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controllers Series SC 1801 F 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Filtered SCR DC Remote Speed Control -  - Bodine Electric Company
Specs
Power 249 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Speed Controls - MMP-16A-12-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
DC Input 10 to 32 volts
Continuous Current 16 amps
Peak Current 35 amps
View Details
GA800 General Purpose AC Drive (VFD), 480V 3-Phase, 200 HP ND / 150 HP HD, Flange Mount - GA80U4250AWM - Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Induction
Surface Permanent Magnet
Interior Permanent Magnet
Synchronous Reluctance
Power 111922 watts
PC-Based Bus DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps

Optional: Ethernet/IP, DeviceNet, Modbus TCP/IP, PROFINET, PROFIBUS-DP
View Details