Progressive Automations Wasp with Wire Leads LC-85

Description
The LC-85 is a small high performance single channel H-bridge speed controller for our actuators. It is capable of full speed control of a single actuator and with the addition of relays it can control two. Standard RC pulse format Calibrate function to match unit to radio signal range 6.5V to 28V battery voltage (>20V requires an external 5V supply) Fully reversible H-bridge design, equal power handling in both directions 10A continuous, 30A max current Full current limiting and over temp limiting Limit switch inputs to stop motion in one direction when closed, motion allowed in other direction Indicator LED for speed and direction Status LED for status information and mode indications Receiver battery eliminator circuit (BEC) can be disabled Failsafe shuts off motor if RC signal is lost FLASH-based microcontroller with upgradeable software Ceramic oscillator
Description
The LC-85 is a small high performance single channel H-bridge speed controller for our actuators. It is capable of full speed control of a single actuator and with the addition of relays it can control two. Standard RC pulse format Calibrate function to match unit to radio signal range 6.5V to 28V battery voltage (>20V requires an external 5V supply) Fully reversible H-bridge design, equal power handling in both directions 10A continuous, 30A max current Full current limiting and over temp limiting Limit switch inputs to stop motion in one direction when closed, motion allowed in other direction Indicator LED for speed and direction Status LED for status information and mode indications Receiver battery eliminator circuit (BEC) can be disabled Failsafe shuts off motor if RC signal is lost FLASH-based microcontroller with upgradeable software Ceramic oscillator

Suppliers

Company
Product
Description
Supplier Links
Wasp with Wire Leads - LC-85 - Progressive Automations
Richmond, British Columbia, Canada
Wasp with Wire Leads
LC-85
Wasp with Wire Leads LC-85
The LC-85 is a small high performance single channel H-bridge speed controller for our actuators. It is capable of full speed control of a single actuator and with the addition of relays it can control two. Standard RC pulse format Calibrate function to match unit to radio signal range 6.5V to 28V battery voltage (>20V requires an external 5V supply) Fully reversible H-bridge design, equal power handling in both directions 10A continuous, 30A max current Full current limiting and over temp limiting Limit switch inputs to stop motion in one direction when closed, motion allowed in other direction Indicator LED for speed and direction Status LED for status information and mode indications Receiver battery eliminator circuit (BEC) can be disabled Failsafe shuts off motor if RC signal is lost FLASH-based microcontroller with upgradeable software Ceramic oscillator

The LC-85 is a small high performance single channel H-bridge speed controller for our actuators. It is capable of full speed control of a single actuator and with the addition of relays it can control two.

  • Standard RC pulse format
  • Calibrate function to match unit to radio signal range
  • 6.5V to 28V battery voltage (>20V requires an external 5V supply)
  • Fully reversible H-bridge design, equal power handling in both directions
  • 10A continuous, 30A max current
  • Full current limiting and over temp limiting
  • Limit switch inputs to stop motion in one direction when closed, motion allowed in other direction
  • Indicator LED for speed and direction
  • Status LED for status information and mode indications
  • Receiver battery eliminator circuit (BEC) can be disabled
  • Failsafe shuts off motor if RC signal is lost
  • FLASH-based microcontroller with upgradeable software
  • Ceramic oscillator
Supplier's Site

Technical Specifications

  Progressive Automations
Product Category Motor Speed Controllers
Product Number LC-85
Product Name Wasp with Wire Leads
DC Input 6 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filtered SCR DC Remote Speed Control -  - Bodine Electric Company
Specs
Power 249 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Low voltage single phase brushless DC motor controller - 716PCDPOH0010 - Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Input 7 to 25 volts
View Details
Electric Motor Drive - CompletePower™ SCA Series - ElectroCraft
Specs
Axes 1.0
Motor / System Permanent Magnet
Power 75 watts
View Details
SGMSV Sigma-5 Rotary Servomotors - SGMSV-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
View Details