Progressive Automations MegaMoto GT H-Bridge Arduino Shield LC-81

Description
The LC-81 MegaMoto GT is a low-cost robust H-bridge "shield" for Arduino and hardware compatible base units. The built-in cooling fan and heatsinks allow the MegaMoto GT to handle high current loads without overheating. Up to 50A (5 sec) of current may be controlled by the MegaMoto GT at 24V. This is over 1200W of power! The MegaMoto GT is a dual half-bridge circuit that can be configured either has a full H-bridge or as two independent half-bridge circuits. This allows a single MegaMoto GT to drive one motor with full variable-speed control both forward and reverse. It also allows two independent motors to be controlled in a uni-directional fashion by connecting one side of each motor to the battery negative and the other motor lead to one of the MegaMoto GT outputs. Jumpers are used to select which Arduino signals drive the Enable and PWM inputs on each MegaMoto.
Datasheet
Description
The LC-81 MegaMoto GT is a low-cost robust H-bridge "shield" for Arduino and hardware compatible base units. The built-in cooling fan and heatsinks allow the MegaMoto GT to handle high current loads without overheating. Up to 50A (5 sec) of current may be controlled by the MegaMoto GT at 24V. This is over 1200W of power! The MegaMoto GT is a dual half-bridge circuit that can be configured either has a full H-bridge or as two independent half-bridge circuits. This allows a single MegaMoto GT to drive one motor with full variable-speed control both forward and reverse. It also allows two independent motors to be controlled in a uni-directional fashion by connecting one side of each motor to the battery negative and the other motor lead to one of the MegaMoto GT outputs. Jumpers are used to select which Arduino signals drive the Enable and PWM inputs on each MegaMoto.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MegaMoto GT H-Bridge Arduino Shield - LC-81 - Progressive Automations
Richmond, British Columbia, Canada
MegaMoto GT H-Bridge Arduino Shield
LC-81
MegaMoto GT H-Bridge Arduino Shield LC-81
The LC-81 MegaMoto GT is a low-cost robust H-bridge "shield" for Arduino and hardware compatible base units. The built-in cooling fan and heatsinks allow the MegaMoto GT to handle high current loads without overheating. Up to 50A (5 sec) of current may be controlled by the MegaMoto GT at 24V. This is over 1200W of power! The MegaMoto GT is a dual half-bridge circuit that can be configured either has a full H-bridge or as two independent half-bridge circuits. This allows a single MegaMoto GT to drive one motor with full variable-speed control both forward and reverse. It also allows two independent motors to be controlled in a uni-directional fashion by connecting one side of each motor to the battery negative and the other motor lead to one of the MegaMoto GT outputs. Jumpers are used to select which Arduino signals drive the Enable and PWM inputs on each MegaMoto.

The LC-81 MegaMoto GT is a low-cost robust H-bridge "shield" for Arduino and hardware compatible base units. The built-in cooling fan and heatsinks allow the MegaMoto GT to handle high current loads without overheating. Up to 50A (5 sec) of current may be controlled by the MegaMoto GT at 24V. This is over 1200W of power! The MegaMoto GT is a dual half-bridge circuit that can be configured either has a full H-bridge or as two independent half-bridge circuits. This allows a single MegaMoto GT to drive one motor with full variable-speed control both forward and reverse. It also allows two independent motors to be controlled in a uni-directional fashion by connecting one side of each motor to the battery negative and the other motor lead to one of the MegaMoto GT outputs. Jumpers are used to select which Arduino signals drive the Enable and PWM inputs on each MegaMoto.

Supplier's Site Datasheet

Technical Specifications

  Progressive Automations
Product Category Motor Speed Controllers
Product Number LC-81
Product Name MegaMoto GT H-Bridge Arduino Shield
Configuration PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controllers Series SC 5008 S 4-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Speed Controls - MMP-20A-24V-RSP - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Operating Temperature 0 to ? C (32 to ? F)
DC Input 24 volts
Continuous Current 15 amps
View Details
Filtered SCR DC Speed and Direction Control -  - Bodine Electric Company
Specs
Power 124 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
V1000-4X Variable Speed Microdrive - CIMR-VU4A0009GAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Axes 1.0
Motor / System Vector Feedback
Power 3731 watts
View Details