Progressive Automations Brushless DC Motor Controller LC-241

Description
The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with brushless DC motors. Our PA-14 and PA-14P actuator models are the only units that can be customized with a brushless DC motor, which has a 100% duty cycle. Voltage: 12 VDC - 24 VDC Wattage: 100 - 200W Max Current: 8A Size: 3.65" x 1" x 2.15" (LxHxW) Speed Control Model: Open or close loop control *Limit switches do not stop actuator*
Description
The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with brushless DC motors. Our PA-14 and PA-14P actuator models are the only units that can be customized with a brushless DC motor, which has a 100% duty cycle. Voltage: 12 VDC - 24 VDC Wattage: 100 - 200W Max Current: 8A Size: 3.65" x 1" x 2.15" (LxHxW) Speed Control Model: Open or close loop control *Limit switches do not stop actuator*

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motor Controller - LC-241 - Progressive Automations
Richmond, British Columbia, Canada
Brushless DC Motor Controller
LC-241
Brushless DC Motor Controller LC-241
The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with brushless DC motors. Our PA-14 and PA-14P actuator models are the only units that can be customized with a brushless DC motor, which has a 100% duty cycle. Voltage: 12 VDC - 24 VDC Wattage: 100 - 200W Max Current: 8A Size: 3.65" x 1" x 2.15" (LxHxW) Speed Control Model: Open or close loop control *Limit switches do not stop actuator*

The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with brushless DC motors. Our PA-14 and PA-14P actuator models are the only units that can be customized with a brushless DC motor, which has a 100% duty cycle.

  • Voltage: 12 VDC - 24 VDC
  • Wattage: 100 - 200W
  • Max Current: 8A
  • Size: 3.65" x 1" x 2.15" (LxHxW)
  • Speed Control Model: Open or close loop control
  • *Limit switches do not stop actuator*
Supplier's Site

Technical Specifications

  Progressive Automations
Product Category Motor Controllers
Product Number LC-241
Product Name Brushless DC Motor Controller
Product Speed Controller
Setup Manual
Servo Feedback Hall Effect (optional feature)
Features Limit Switch; Self Configuration
Unlock Full Specs
to access all available technical data