Progressive Automations Vyper RC and Analog Controller LC-83

Description
The LC-83 is a one channel high performance controller for our actuators. It is capable of simultaneous speed control of multiple actuators and has the highest amp rating of all our PLC microcontrollers. 120A continuous current (>250A max) 7.0V to 36V battery voltage Overtemp protection Input pin headers for RC input or POT/Voltage control and Limit Switch inputs Indicator LED for speed and direction Failsafe shuts off motor if control signal is lost Calibration function to match Vyper to radio or analog POT source Switching style 5V regulator (BEC function) RC mode options – BEC On/Off, Brake or Coast at zero speed, Lipo battery cut-off On/Off POT mode options – Forward only or Forward/Reverse control, SafeStart On/Off
Description
The LC-83 is a one channel high performance controller for our actuators. It is capable of simultaneous speed control of multiple actuators and has the highest amp rating of all our PLC microcontrollers. 120A continuous current (>250A max) 7.0V to 36V battery voltage Overtemp protection Input pin headers for RC input or POT/Voltage control and Limit Switch inputs Indicator LED for speed and direction Failsafe shuts off motor if control signal is lost Calibration function to match Vyper to radio or analog POT source Switching style 5V regulator (BEC function) RC mode options – BEC On/Off, Brake or Coast at zero speed, Lipo battery cut-off On/Off POT mode options – Forward only or Forward/Reverse control, SafeStart On/Off

Suppliers

Company
Product
Description
Supplier Links
Vyper RC and Analog Controller - LC-83 - Progressive Automations
Richmond, British Columbia, Canada
Vyper RC and Analog Controller
LC-83
Vyper RC and Analog Controller LC-83
The LC-83 is a one channel high performance controller for our actuators. It is capable of simultaneous speed control of multiple actuators and has the highest amp rating of all our PLC microcontrollers. 120A continuous current (>250A max) 7.0V to 36V battery voltage Overtemp protection Input pin headers for RC input or POT/Voltage control and Limit Switch inputs Indicator LED for speed and direction Failsafe shuts off motor if control signal is lost Calibration function to match Vyper to radio or analog POT source Switching style 5V regulator (BEC function) RC mode options – BEC On/Off, Brake or Coast at zero speed, Lipo battery cut-off On/Off POT mode options – Forward only or Forward/Reverse control, SafeStart On/Off

The LC-83 is a one channel high performance controller for our actuators. It is capable of simultaneous speed control of multiple actuators and has the highest amp rating of all our PLC microcontrollers.

  • 120A continuous current (>250A max)
  • 7.0V to 36V battery voltage
  • Overtemp protection
  • Input pin headers for RC input or POT/Voltage control and Limit Switch inputs
  • Indicator LED for speed and direction
  • Failsafe shuts off motor if control signal is lost
  • Calibration function to match Vyper to radio or analog POT source
  • Switching style 5V regulator (BEC function)
  • RC mode options – BEC On/Off, Brake or Coast at zero speed, Lipo battery cut-off On/Off
  • POT mode options – Forward only or Forward/Reverse control, SafeStart On/Off
Supplier's Site

Technical Specifications

  Progressive Automations
Product Category Motor Speed Controllers
Product Number LC-83
Product Name Vyper RC and Analog Controller
DC Input 7 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controllers Series SC 1801 P 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Speed Controls - MMP-30A-7-32V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
DC Input 7 to 32 volts
Continuous Current 30 amps
Peak Current 60 amps
View Details
Filtered PWM DC Basic Speed Control (open chassis) -  - Bodine Electric Company
Specs
Power 326 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
A1000 Fullfeatured AC Drive - CIMR-AU2A0138FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Axes 1.0
Power 37307 watts
Product Vector and Torque Control
View Details