Dart Controls, Inc. Datasheets for Motor Speed Controllers

Motor speed controllers are electronic devices that control motor speed. They carry specifications for drive type, product classification, electrical ratings, and operating parameters.
Motor Speed Controllers: Learn more

Product Name Notes
A compact, cost-efficient, reliable control for PM, Shunt Wound DC motors and Universal motors. The 125 Series variable speed control incorporates up-to-date design and engineering into an amazingly small package.
A compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated...
A dependable, economical and compact variable AC voltage supply manufactured especially for the vibratory feeder, fan, pump, heating, and lighting industries. All models feature single-phase AC input and fully variable...
A general purpose, economical variable speed control for small DC and universal motor applications featuring: dual input voltages of 12/24 VAC or 120/240 VAC with DC output current rating of...
A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing...
Dart's Commutrol™ Series is a family of brushless DC motor controls designed to provide commutated power and variable speed control for standard 3 phase brushless (BLDC) motors. The controls operate...
Dart's top of the line DC speed control is reliable, versatile, and economical. Rated to 3 horsepower, it provides many standard features typically offered as options. The Dart 500 Series...
Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current...
The 130 Series reversing control from Dart Controls utilizes Dart's unique zero-speed detect and solid state dynamic braking circuits. These circuits eliminate the contact arcing and failed braking problems associated...
The 250 Series offers superb flexibility, reliability, and value. A general purpose, economical control rated to 2 horsepower, it provides the ultimate in standard features and versatility including: dual voltage...
The 150D Series from Dart Controls sets a new standard for SCR drive design. The 150D Series was developed specifically with the OEM in mind, with standard features and convenient...
The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds...
The MD plus is a field-programmable closed loop DC drive system employing an advanced velocity-form PID algorithm for accurate and responsive control. The MD plus system also features a unique,...
Variable AC voltage supply . For use with resistive loads, permanent split-capacitor, permanent split-phase, or universal motor (not for capacitor start motors). Typically used on small blowers and lighting. THIS...