Dart's Commutrol Series is a family of brushless DC motor controls designed to provide commutated power and variable speed control for standard 3 phase brushless (BLDC) motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120° brushless D.C. motors. Compact, economical, and efficient the Commutrol Series is ideal where high torque, high speed and quiet operation are needed. OEM's are encouraged to contact Dart to explore the specifics of their application. This series features dual voltage and adjustable horsepower drives.
| Dart Controls, Inc. | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | 700 Series |
| Product Name | BLDC Control |
| Axes | 1.0 |
| Motor / System | DC Brushless |
| Product | Pulse Width Modulation Drive; Variable Speed |
| Operating Temperature | -10 to 45 C (14 to 113 F) |
| Configuration | Panel Mount; Other; Chassis Mount |