Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current limit, I.R. compensation, and acceleration, plus a quiet operating frequency of 18kHz. A speed potentiometer, knob, and dial plate are included with each control. This series features dual voltage and adjustable horsepower drives.
| Dart Controls, Inc. | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | 65E10/20 Series |
| Product Name | Low Voltage Drive |
| Axes | 1.0 |
| Motor / System | DC Brushed |
| Product | Battery Controlled; Pulse Width Modulation Drive; Variable Speed |
| Operating Temperature | -10 to 45 C (14 to 113 F) |
| Configuration | Panel Mount |