A general purpose, economical variable speed control for small DC and universal motor applications featuring: dual input voltages of 12/24 VAC or 120/240 VAC with DC output current rating of 2 Amps, adjustable trimpot settings, and quick connect terminal pins. The 15 Series is available in two compact panel mount styles and a NEMA 4/12 enclosed model. This series features dual voltage and adjustable horsepower drives.
| Dart Controls, Inc. | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | 15 Series |
| Product Name | FHP DC Speed Control |
| Axes | 1.0 |
| Motor / System | DC Brushed |
| Power | 18.65 watts |
| Product | Variable Speed |
| Operating Temperature | -10 to 45 C (14 to 113 F) |