Dart Controls, Inc. Low Voltage PWM Drive 65E40/60 Series

Description
A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the equipment running time between charges over conventional techniques. The adjustable current limit feature protects the control, battery, and motor from sustained overloads. The higher capacity models also provide thermal protection. Dart's 65 Series control is designed for heavy duty battery operated PM motors, such as: power floor scrubbers, small personnel carriers, AGV's, agricultural sprayers and a vast variety of portable equipment.
Datasheet
Description
A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the equipment running time between charges over conventional techniques. The adjustable current limit feature protects the control, battery, and motor from sustained overloads. The higher capacity models also provide thermal protection. Dart's 65 Series control is designed for heavy duty battery operated PM motors, such as: power floor scrubbers, small personnel carriers, AGV's, agricultural sprayers and a vast variety of portable equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage PWM Drive - 65E40/60 Series - Dart Controls, Inc.
Zionsville, IN, USA
Low Voltage PWM Drive
65E40/60 Series
Low Voltage PWM Drive 65E40/60 Series
A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the equipment running time between charges over conventional techniques. The adjustable current limit feature protects the control, battery, and motor from sustained overloads. The higher capacity models also provide thermal protection. Dart's 65 Series control is designed for heavy duty battery operated PM motors, such as: power floor scrubbers, small personnel carriers, AGV's, agricultural sprayers and a vast variety of portable equipment.

A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the equipment running time between charges over conventional techniques. The adjustable current limit feature protects the control, battery, and motor from sustained overloads. The higher capacity models also provide thermal protection. Dart's 65 Series control is designed for heavy duty battery operated PM motors, such as: power floor scrubbers, small personnel carriers, AGV's, agricultural sprayers and a vast variety of portable equipment.

Supplier's Site Datasheet

Technical Specifications

  Dart Controls, Inc.
Product Category Motor Speed Controllers
Product Number 65E40/60 Series
Product Name Low Voltage PWM Drive
Axes 1.0
Motor / System DC Brushed
Product Battery Controlled; Pulse Width Modulation Drive; Variable Speed
Operating Temperature -10 to 45 C (14 to 113 F)
Configuration Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

GA800 Drive 12-Pulse, Flange - GA80U4930AAM - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Induction
Surface Permanent Magnet
Interior Permanent Magnet
Synchronous Reluctance
Power 522302 watts
PC-Based Bus DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps

Optional: Ethernet/IP, DeviceNet, Modbus TCP/IP, PROFINET, PROFIBUS-DP
View Details
 - ML4426IS-G - Rochester Electronics
Rochester Electronics
View Details
Filtered SCR DC Basic Speed Control -  - Bodine Electric Company
Specs
Power 124 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Speed Controllers Series SC 1801 P 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details