Dart Controls, Inc. BLDC Control 710 Series

Description
Dart's Commutrol™ Series is a family of brushless DC motor controls designed to provide commutated power and variable speed control for standard 3 phase brushless (BLDC) motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120° brushless D.C. motors. Compact, economical, and efficient the Commutrol™ Series is ideal where high torque, high speed and quiet operation are needed. OEM's are encouraged to contact Dart to explore the specifics of their application. This series features dual voltage and adjustable horsepower drives.
Datasheet
Description
Dart's Commutrol™ Series is a family of brushless DC motor controls designed to provide commutated power and variable speed control for standard 3 phase brushless (BLDC) motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120° brushless D.C. motors. Compact, economical, and efficient the Commutrol™ Series is ideal where high torque, high speed and quiet operation are needed. OEM's are encouraged to contact Dart to explore the specifics of their application. This series features dual voltage and adjustable horsepower drives.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BLDC Control - 710 Series - Dart Controls, Inc.
Zionsville, IN, USA
BLDC Control
710 Series
BLDC Control 710 Series
Dart's Commutrol™ Series is a family of brushless DC motor controls designed to provide commutated power and variable speed control for standard 3 phase brushless (BLDC) motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120° brushless D.C. motors. Compact, economical, and efficient the Commutrol™ Series is ideal where high torque, high speed and quiet operation are needed. OEM's are encouraged to contact Dart to explore the specifics of their application. This series features dual voltage and adjustable horsepower drives.

Dart's Commutrol™ Series is a family of brushless DC motor controls designed to provide commutated power and variable speed control for standard 3 phase brushless (BLDC) motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120° brushless D.C. motors. Compact, economical, and efficient the Commutrol™ Series is ideal where high torque, high speed and quiet operation are needed. OEM's are encouraged to contact Dart to explore the specifics of their application. This series features dual voltage and adjustable horsepower drives.

Supplier's Site Datasheet

Technical Specifications

  Dart Controls, Inc.
Product Category Motor Speed Controllers
Product Number 710 Series
Product Name BLDC Control
Axes 1.0
Motor / System DC Brushless
Product Pulse Width Modulation Drive; Variable Speed
Operating Temperature -10 to 45 C (14 to 113 F)
Configuration Panel Mount; Other; Chassis Mount
Unlock Full Specs
to access all available technical data