Dart Controls, Inc. DC Drive Digital SCR Control MD10 / MD3 Series

Description
A compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes Dart's Micro-Drive the ultimate value in accuracy and control. Friendly front-panel field programming permits customizing the MD for specific applications. The MD can be set to display the target speed directly in RPM, FPM, GPM, process time, or any other engineering unit. Programmable parameters include maximum and minimum set speed, decimal points, operating mode (master or follower), and the constant which takes into account motor gear ratios. The Micro-Drive is simple to operate: set the desired RPM, rate, or time in the large 1/2? LED display by depressing the "Up" and "Down" pushbuttons on the front panel. Settings can be one digit at a time or fast sweep. The Micro-Drive settings are exact and repeatable. It will precisely control speed to ±1/2 RPM of set speed, long term. No calibrations of the control are necessary. Industry standard cutout dimensions of 1/8 DIN and 1/4 DIN provide easy panel installation. All wiring connects directly to a rugged screw type terminal strip through the rear panel. The flexibility of Dart's Micro-Drive design makes it uniquely suited for many commercial and industrial applications. This series features dual voltage and adjustable horsepower drives.
Datasheet
Description
A compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes Dart's Micro-Drive the ultimate value in accuracy and control. Friendly front-panel field programming permits customizing the MD for specific applications. The MD can be set to display the target speed directly in RPM, FPM, GPM, process time, or any other engineering unit. Programmable parameters include maximum and minimum set speed, decimal points, operating mode (master or follower), and the constant which takes into account motor gear ratios. The Micro-Drive is simple to operate: set the desired RPM, rate, or time in the large 1/2? LED display by depressing the "Up" and "Down" pushbuttons on the front panel. Settings can be one digit at a time or fast sweep. The Micro-Drive settings are exact and repeatable. It will precisely control speed to ±1/2 RPM of set speed, long term. No calibrations of the control are necessary. Industry standard cutout dimensions of 1/8 DIN and 1/4 DIN provide easy panel installation. All wiring connects directly to a rugged screw type terminal strip through the rear panel. The flexibility of Dart's Micro-Drive design makes it uniquely suited for many commercial and industrial applications. This series features dual voltage and adjustable horsepower drives.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Drive Digital SCR Control - MD10 / MD3 Series - Dart Controls, Inc.
Zionsville, IN, USA
DC Drive Digital SCR Control
MD10 / MD3 Series
DC Drive Digital SCR Control MD10 / MD3 Series
A compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes Dart's Micro-Drive the ultimate value in accuracy and control. Friendly front-panel field programming permits customizing the MD for specific applications. The MD can be set to display the target speed directly in RPM, FPM, GPM, process time, or any other engineering unit. Programmable parameters include maximum and minimum set speed, decimal points, operating mode (master or follower), and the constant which takes into account motor gear ratios. The Micro-Drive is simple to operate: set the desired RPM, rate, or time in the large 1/2? LED display by depressing the "Up" and "Down" pushbuttons on the front panel. Settings can be one digit at a time or fast sweep. The Micro-Drive settings are exact and repeatable. It will precisely control speed to ±1/2 RPM of set speed, long term. No calibrations of the control are necessary. Industry standard cutout dimensions of 1/8 DIN and 1/4 DIN provide easy panel installation. All wiring connects directly to a rugged screw type terminal strip through the rear panel. The flexibility of Dart's Micro-Drive design makes it uniquely suited for many commercial and industrial applications. This series features dual voltage and adjustable horsepower drives.

A compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes Dart's Micro-Drive the ultimate value in accuracy and control. Friendly front-panel field programming permits customizing the MD for specific applications. The MD can be set to display the target speed directly in RPM, FPM, GPM, process time, or any other engineering unit. Programmable parameters include maximum and minimum set speed, decimal points, operating mode (master or follower), and the constant which takes into account motor gear ratios. The Micro-Drive is simple to operate: set the desired RPM, rate, or time in the large 1/2? LED display by depressing the "Up" and "Down" pushbuttons on the front panel. Settings can be one digit at a time or fast sweep. The Micro-Drive settings are exact and repeatable. It will precisely control speed to ±1/2 RPM of set speed, long term. No calibrations of the control are necessary. Industry standard cutout dimensions of 1/8 DIN and 1/4 DIN provide easy panel installation. All wiring connects directly to a rugged screw type terminal strip through the rear panel. The flexibility of Dart's Micro-Drive design makes it uniquely suited for many commercial and industrial applications. This series features dual voltage and adjustable horsepower drives.

Supplier's Site Datasheet

Technical Specifications

  Dart Controls, Inc.
Product Category Motor Speed Controllers
Product Number MD10 / MD3 Series
Product Name DC Drive Digital SCR Control
Axes 1.0
Motor / System DC Brushed
Power 373 watts
Product Variable Speed
PC-Based Bus TTL
Unlock Full Specs
to access all available technical data

Similar Products

SGDV Sigma-5 Servo Amplifier - SGDV-550A01A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
Motor / System Linear
Product Multi-Axis
View Details
V1000 Variable Speed Microdrive - CIMR-VU2A0004FAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Axes 1.0
Motor / System Vector Feedback
Power 373 to 560 watts
View Details
2 suppliers
PRO Series Programmable Drives - PRO-A08V48B SA-CATPro Series - ElectroCraft
Specs
Axes 1.0
Motor / System DC Brushless
Power 385 watts
View Details
Filtered PWM DC Basic Speed Control (open chassis) -  - Bodine Electric Company
Specs
Power 124 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details