Dart Controls, Inc. DC Drive Digital SCR Control MD40 / MD50 Series

Description
The MD plus is a field-programmable closed loop DC drive system employing an advanced velocity-form PID algorithm for accurate and responsive control. The MD plus system also features a unique, isolated 4-20mA input and output for easy integration with existing Process Control systems. The MD plus system is ideally suited for metering pump applications by efficiently combining all of the application requirements into a single compact package. The MD plus system not only accepts a 4-20mA signal to control the pump speed, but it also provides a 4-20mA output signal back to the Process Control that is proportional to the actual running speed. Both the input and output signals are isolated from each other and from the control itself. The MD plus system also has two field-programmable Form C relay contacts that can be set to indicate a wide variety of conditions such as the pump is running, a "fault" condition exists, and many other events. The MD plus system is available in both enclosed and panel-mount versions. The MD50E-420 version comes in a NEMA 4X enclosure complete with an auto/off/manual switch on the cover. The 1/8 DIN MD40P-420 and 1/4 DIN MD50P-420 panel-mount versions come complete with a NEMA 4X rated faceplate, gasket kit, stainless steel mounting hardware, and connections for an external auto/manual switch. This series features dual voltage and adjustable horsepower drives.
Datasheet
Description
The MD plus is a field-programmable closed loop DC drive system employing an advanced velocity-form PID algorithm for accurate and responsive control. The MD plus system also features a unique, isolated 4-20mA input and output for easy integration with existing Process Control systems. The MD plus system is ideally suited for metering pump applications by efficiently combining all of the application requirements into a single compact package. The MD plus system not only accepts a 4-20mA signal to control the pump speed, but it also provides a 4-20mA output signal back to the Process Control that is proportional to the actual running speed. Both the input and output signals are isolated from each other and from the control itself. The MD plus system also has two field-programmable Form C relay contacts that can be set to indicate a wide variety of conditions such as the pump is running, a "fault" condition exists, and many other events. The MD plus system is available in both enclosed and panel-mount versions. The MD50E-420 version comes in a NEMA 4X enclosure complete with an auto/off/manual switch on the cover. The 1/8 DIN MD40P-420 and 1/4 DIN MD50P-420 panel-mount versions come complete with a NEMA 4X rated faceplate, gasket kit, stainless steel mounting hardware, and connections for an external auto/manual switch. This series features dual voltage and adjustable horsepower drives.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Drive Digital SCR Control - MD40 / MD50 Series - Dart Controls, Inc.
Zionsville, IN, USA
DC Drive Digital SCR Control
MD40 / MD50 Series
DC Drive Digital SCR Control MD40 / MD50 Series
The MD plus is a field-programmable closed loop DC drive system employing an advanced velocity-form PID algorithm for accurate and responsive control. The MD plus system also features a unique, isolated 4-20mA input and output for easy integration with existing Process Control systems. The MD plus system is ideally suited for metering pump applications by efficiently combining all of the application requirements into a single compact package. The MD plus system not only accepts a 4-20mA signal to control the pump speed, but it also provides a 4-20mA output signal back to the Process Control that is proportional to the actual running speed. Both the input and output signals are isolated from each other and from the control itself. The MD plus system also has two field-programmable Form C relay contacts that can be set to indicate a wide variety of conditions such as the pump is running, a "fault" condition exists, and many other events. The MD plus system is available in both enclosed and panel-mount versions. The MD50E-420 version comes in a NEMA 4X enclosure complete with an auto/off/manual switch on the cover. The 1/8 DIN MD40P-420 and 1/4 DIN MD50P-420 panel-mount versions come complete with a NEMA 4X rated faceplate, gasket kit, stainless steel mounting hardware, and connections for an external auto/manual switch. This series features dual voltage and adjustable horsepower drives.

The MD plus is a field-programmable closed loop DC drive system employing an advanced velocity-form PID algorithm for accurate and responsive control. The MD plus system also features a unique, isolated 4-20mA input and output for easy integration with existing Process Control systems. The MD plus system is ideally suited for metering pump applications by efficiently combining all of the application requirements into a single compact package. The MD plus system not only accepts a 4-20mA signal to control the pump speed, but it also provides a 4-20mA output signal back to the Process Control that is proportional to the actual running speed. Both the input and output signals are isolated from each other and from the control itself. The MD plus system also has two field-programmable Form C relay contacts that can be set to indicate a wide variety of conditions such as the pump is running, a "fault" condition exists, and many other events. The MD plus system is available in both enclosed and panel-mount versions. The MD50E-420 version comes in a NEMA 4X enclosure complete with an auto/off/manual switch on the cover. The 1/8 DIN MD40P-420 and 1/4 DIN MD50P-420 panel-mount versions come complete with a NEMA 4X rated faceplate, gasket kit, stainless steel mounting hardware, and connections for an external auto/manual switch. This series features dual voltage and adjustable horsepower drives.

Supplier's Site Datasheet

Technical Specifications

  Dart Controls, Inc.
Product Category Motor Speed Controllers
Product Number MD40 / MD50 Series
Product Name DC Drive Digital SCR Control
Axes 1.0
Power 373 watts
Product Velocity-form PID; Variable Speed
Operating Temperature -10 to 45 C (14 to 113 F)
Configuration Stand Alone; Panel Mount; Other; 1/8 or 1/4 DIN
Unlock Full Specs
to access all available technical data

Similar Products

V1000-4X Variable Speed Microdrive - CIMR-VUBA0003GAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Axes 1.0
Motor / System Vector Feedback
Power 373 to 560 watts
View Details
Filtered SCR DC Speed and Direction Control -  - Bodine Electric Company
Specs
Power 124 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
High voltage 3 phase brushless DC motor controller for 100000rpm mini hair dryer - 716PCASTS0030 - Shenzhen Power Motor Industrial Co., Ltd.
Specs
Power 0.0 to 1500 watts
AC Input 230 volts
View Details
Speed Controllers Series SC 2804 S 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details