Dart Controls, Inc. SMART Speed Pot ASP10 Series

Description
The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor with non-volatile memory coupled with sophisticated internal software makes Dart's Accu-Set the ultimate in accuracy and control. Target speeds are displayed directly in RPM, FPM, GPM, process time, or any other engineering unit of measure. Friendly front-panel field programming permits customizing the Accu-Set to the exact specifications for each application; maximum and minimum set speed, decimal points or colon, operating mode (master or follower), and the constant which takes into account motor gear ratios. The Accu-Set is simple to operate… just set the desired RPM, rate, or time in the large 1/2? LED display by depressing the "up-down" pushbuttons, one digit at a time or fast sweep. The Accu-Set settings are exact and repeatable. It will precisely control speed to a remarkable ±1/2 RPM of set speed, long term. The panel mount unit is easy to install in the industry standard cutout dimensions of 1/8 DIN. All wiring connects directly to a rugged screw type terminal strip through the easy access rear panel. This series features dual voltage and adjustable horsepower drives.
Description
The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor with non-volatile memory coupled with sophisticated internal software makes Dart's Accu-Set the ultimate in accuracy and control. Target speeds are displayed directly in RPM, FPM, GPM, process time, or any other engineering unit of measure. Friendly front-panel field programming permits customizing the Accu-Set to the exact specifications for each application; maximum and minimum set speed, decimal points or colon, operating mode (master or follower), and the constant which takes into account motor gear ratios. The Accu-Set is simple to operate… just set the desired RPM, rate, or time in the large 1/2? LED display by depressing the "up-down" pushbuttons, one digit at a time or fast sweep. The Accu-Set settings are exact and repeatable. It will precisely control speed to a remarkable ±1/2 RPM of set speed, long term. The panel mount unit is easy to install in the industry standard cutout dimensions of 1/8 DIN. All wiring connects directly to a rugged screw type terminal strip through the easy access rear panel. This series features dual voltage and adjustable horsepower drives.
Datasheet
Datasheet Summary
Powered by GS/AI

The ASP10 Series from Dart Controls, Inc. is a digital speed potentiometer designed for continuous applications. It operates on dual voltage (120/240 VAC) and features a wide operating range of 85-250 VAC. The ASP10 provides closed-loop speed regulation with an accuracy of ±0.1%, requiring an encoder for operation. It includes a programmable digital display that can show speed in various engineering units, enhancing usability for operators. This model supports configurable minimum and maximum speeds, as well as linear acceleration and deceleration settings. It is equipped with non-volatile memory for custom programming and a program lockout safety feature. The ASP10 is suitable for wash down applications, meeting NEMA 4X standards when installed in a compatible panel. Its compact design allows for easy panel mounting, and it has a 100:1 speed range, making it versatile for different motor control needs.

Datasheet Summary
Powered by GS/AI

The ASP10 Series from Dart Controls, Inc. is a digital speed potentiometer designed for continuous applications. It operates on dual voltage (120/240 VAC) and features a wide operating range of 85-250 VAC. The ASP10 provides closed-loop speed regulation with an accuracy of ±0.1%, requiring an encoder for operation. It includes a programmable digital display that can show speed in various engineering units, enhancing usability for operators. This model supports configurable minimum and maximum speeds, as well as linear acceleration and deceleration settings. It is equipped with non-volatile memory for custom programming and a program lockout safety feature. The ASP10 is suitable for wash down applications, meeting NEMA 4X standards when installed in a compatible panel. Its compact design allows for easy panel mounting, and it has a 100:1 speed range, making it versatile for different motor control needs.

Suppliers

Company
Product
Description
Supplier Links
SMART Speed Pot - ASP10 Series - Dart Controls, Inc.
Zionsville, IN, USA
SMART Speed Pot
ASP10 Series
SMART Speed Pot ASP10 Series
The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor with non-volatile memory coupled with sophisticated internal software makes Dart's Accu-Set the ultimate in accuracy and control. Target speeds are displayed directly in RPM, FPM, GPM, process time, or any other engineering unit of measure. Friendly front-panel field programming permits customizing the Accu-Set to the exact specifications for each application; maximum and minimum set speed, decimal points or colon, operating mode (master or follower), and the constant which takes into account motor gear ratios. The Accu-Set is simple to operate… just set the desired RPM, rate, or time in the large 1/2? LED display by depressing the "up-down" pushbuttons, one digit at a time or fast sweep. The Accu-Set settings are exact and repeatable. It will precisely control speed to a remarkable ±1/2 RPM of set speed, long term. The panel mount unit is easy to install in the industry standard cutout dimensions of 1/8 DIN. All wiring connects directly to a rugged screw type terminal strip through the easy access rear panel. This series features dual voltage and adjustable horsepower drives.

The Accu-Set is a compact, economical control that can be used with conventional AC, DC, or Brushless DC adjustable speed drive systems to provide an LED display of set speeds and precise, digital closed loop motor speed control. An on-board microprocessor with non-volatile memory coupled with sophisticated internal software makes Dart's Accu-Set the ultimate in accuracy and control. Target speeds are displayed directly in RPM, FPM, GPM, process time, or any other engineering unit of measure. Friendly front-panel field programming permits customizing the Accu-Set to the exact specifications for each application; maximum and minimum set speed, decimal points or colon, operating mode (master or follower), and the constant which takes into account motor gear ratios. The Accu-Set is simple to operate… just set the desired RPM, rate, or time in the large 1/2? LED display by depressing the "up-down" pushbuttons, one digit at a time or fast sweep. The Accu-Set settings are exact and repeatable. It will precisely control speed to a remarkable ±1/2 RPM of set speed, long term. The panel mount unit is easy to install in the industry standard cutout dimensions of 1/8 DIN. All wiring connects directly to a rugged screw type terminal strip through the easy access rear panel. This series features dual voltage and adjustable horsepower drives.

Supplier's Site Datasheet

Technical Specifications

  Dart Controls, Inc.
Product Category Motor Controllers
Product Number ASP10 Series
Product Name SMART Speed Pot
Product Speed Controller; Variable Speed; Silicon Controlled Rectifier Drive
Axes 1.0
Motor / System DC Brushless; DC Servo; AC Servo
Setup Control Panel
Operating Mode Position; Analog (optional feature)
Unlock Full Specs
to access all available technical data