A compact, cost-efficient, reliable control for PM, Shunt Wound DC motors and Universal motors. The 125 Series variable speed control incorporates up-to-date design and engineering into an amazingly small package. Installation and field adjustment are facilitated using a barrier type terminal strip and large, easily adjusted trimpots. Adjustable horsepower range - 120VAC, 1/50 through 1/8 HP and 1/4 through 1/2 HP; 240VAC, 1/25through 1/4 HP and 1/8 through 1 HP. Standard features include an inhibit circuit for start-stop operation and 1% speed regulation over a 50:1 speed range. Dual voltage 120/240VAC or 24/36VAC models are available. Long life and quality are assured by 100% full load testing. The 125 Series is ideal for applications such as: office machinery, conveyors, packaging equipment, printers, process equipment, centrifuges, and exercise equipment. This series features dual voltage and adjustable horsepower drives.
| Dart Controls, Inc. | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | 125 Series |
| Product Name | 1HP DC Speed Control |
| Axes | 1.0 |
| Motor / System | DC Brushed |
| Power | 14.92 watts |
| Product | Variable Speed |
| Operating Temperature | -10 to 45 C (14 to 113 F) |