Dart Controls, Inc. Datasheets for DC Motor Drives
DC motor drives act as the interface and power supply between a motion controller and a DC motor.
DC Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| A compact, cost-efficient, reliable control for PM, Shunt Wound DC motors and Universal motors. The 125 Series variable speed control incorporates up-to-date design and engineering into an amazingly small package. | |
| A compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated... | |
| A general purpose, economical variable speed control for small DC and universal motor applications featuring: dual input voltages of 12/24 VAC or 120/240 VAC with DC output current rating of... | |
| A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing... | |
| Dart's Commutrol Series is a family of brushless DC motor controls designed to provide commutated power and variable speed control for standard 3 phase brushless (BLDC) motors. The controls operate... | |
| Dart's top of the line DC speed control is reliable, versatile, and economical. Rated to 3 horsepower, it provides many standard features typically offered as options. The Dart 500 Series... | |
| Rated for 10 amps continuous current, the 65E10 is a high performance PWM control for 12, 24, and 36-volt battery powered equipment. Features include adjustable maximum speed, minimum speed, current... | |
| The 130 Series reversing control from Dart Controls utilizes Dart's unique zero-speed detect and solid state dynamic braking circuits. These circuits eliminate the contact arcing and failed braking problems associated... | |
| The 250 Series offers superb flexibility, reliability, and value. A general purpose, economical control rated to 2 horsepower, it provides the ultimate in standard features and versatility including: dual voltage... | |
| The MD plus is a field-programmable closed loop DC drive system employing an advanced velocity-form PID algorithm for accurate and responsive control. The MD plus system also features a unique,... |