The pressure filters of the series EHP are suitable for a working pressure up to 20300 PSI. The pressure peaks are absorbed by a sufficient margin of safety. The EHP-filter is in-line mounted.
The strength and durability of Eaton's stainless steel filters is unsurpassed. Their resistance to corrosion makes them suitable for water and emulsions in off-shore technology, the chemical and food industries, water treatment plants in the power industry, and in cases of extreme outdoor and environmental conditions.
EHP 31
Operating temperature: +14°,F to +176°,F (for a short time +212°,F)
Connection system: thread connection
Installation position: vertical
EHP 60-90
Operating temperature: +14°,F to +176°,F (for a short time +212°,F)
Connection system: thread connection
Installation position: vertical
| Eaton | |
|---|---|
| Product Category | Filter Elements |
| Product Number | Series EHP |
| Product Name | Hydraulic and Lubrication Oilfilter, In-line Simplex |
| Configuration | In-line |
| Filtration Product | HydraulicFluid |
| Filter Medium Material | Metal Fiber |
| Housing Material | Steel - Stainless |