Eaton Hydraulic and Lubrication Oil Filter, Simplex In-Line Series MNL

Description
Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids and lubrication oils. The pressure filters of the series MNL 40-100 are suitable for a working pressure up to 2320 PSI and equipped with elements according to DIN 24 550 T3. The pressure peaks are absorbed by a sufficient margin of safety. The MNL-filter is in-line mounted. MNL 40-100 Operating temperature: +14°,F to +176°,F (for a short time +212°,F) Connection system: thread connection Installation position: vertical
Datasheet
Description
Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids and lubrication oils. The pressure filters of the series MNL 40-100 are suitable for a working pressure up to 2320 PSI and equipped with elements according to DIN 24 550 T3. The pressure peaks are absorbed by a sufficient margin of safety. The MNL-filter is in-line mounted. MNL 40-100 Operating temperature: +14°,F to +176°,F (for a short time +212°,F) Connection system: thread connection Installation position: vertical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic and Lubrication Oil Filter, Simplex In-Line - Series MNL - Eaton
Tinton Falls, NJ, USA
Hydraulic and Lubrication Oil Filter, Simplex In-Line
Series MNL
Hydraulic and Lubrication Oil Filter, Simplex In-Line Series MNL
Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids and lubrication oils. The pressure filters of the series MNL 40-100 are suitable for a working pressure up to 2320 PSI and equipped with elements according to DIN 24 550 T3. The pressure peaks are absorbed by a sufficient margin of safety. The MNL-filter is in-line mounted. MNL 40-100 Operating temperature: +14°,F to +176°,F (for a short time +212°,F) Connection system: thread connection Installation position: vertical

Hydraulic and lubrication oil filter elements are known as elements with a high intrinsic stability and an excellent filtration capability, a high dirt-retaining capacity and a long service life. These filters are suitable for all petroleum based fluids, HW-emulsions, most synthetic hydraulic fluids and lubrication oils.

The pressure filters of the series MNL 40-100 are suitable for a working pressure up to 2320 PSI and equipped with elements according to DIN 24 550 T3. The pressure peaks are absorbed by a sufficient margin of safety. The MNL-filter is in-line mounted.
MNL 40-100
Operating temperature: +14°,F to +176°,F (for a short time +212°,F)
Connection system: thread connection
Installation position: vertical

Supplier's Site Datasheet

Technical Specifications

  Eaton
Product Category Filter Elements
Product Number Series MNL
Product Name Hydraulic and Lubrication Oil Filter, Simplex In-Line
Type WireMesh
Filtration Product HydraulicFluid
Filter Medium Material Metal Fiber; Microglass
Flow Rate (Liquids) 119.0 GPM (451 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Hydraulic Filter Elements - 611325 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 125.00 µm (4.92 mils)
Flow Rate (Liquids) 37.0 GPM (140 L/min)
View Details
Medium Efficiency Bag Air Filter Media (SBM) - HBY-SBM-6 - Harbory Filtration
Specs
Type Bag; ASHRAE EN 779
Filter Medium Material Polypropylene
View Details
1.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details