Eaton Filter Bag, ABP

Description
With efficiencies greater than 99%, each ABP filter bag model provides cost-effective filtration solutions for demanding applications. The four models ensure that users can efficiently remove particles ranging from 1 –, 25 μ,m while delivering a long service life. Cost-effective filter bags for demanding applications ABP polypropylene filter bags are fabricated from hydrophobic microfiber filter material, which require pre-wetting with an aqueous solution (full details about wetting and installation are provided with every box of ABP filter bags) Highly efficient melt-blown filter material in polypropylene with graded density profiles to maximize dirt-holding capacity and prolong service life No additives such as resins, binders or surface treatments Spunbond polypropylene cover layer virtually eliminates fiber migration Unique UNI-WELD process for bottom seam provides a stronger, more flexible weld seal Fully-welded construction with patented SENTINEL®, seal ring provides 100% bypass-free filtration The pressure-activated SENTINEL seal ring provides a flexible, chemically resistant seal which adapts to any bag filter housing FDA/EC Conformity All polypropylene materials used in manufacturing comply with the regulations of the Food and Drug Administration (FDA), title 21 of the Code of Federal Regulations Section 177, and EC Regulations 1935/2004 and EC Directive 2002/72/EC, as applicable for food and beverage contact.
Datasheet
Description
With efficiencies greater than 99%, each ABP filter bag model provides cost-effective filtration solutions for demanding applications. The four models ensure that users can efficiently remove particles ranging from 1 –, 25 μ,m while delivering a long service life. Cost-effective filter bags for demanding applications ABP polypropylene filter bags are fabricated from hydrophobic microfiber filter material, which require pre-wetting with an aqueous solution (full details about wetting and installation are provided with every box of ABP filter bags) Highly efficient melt-blown filter material in polypropylene with graded density profiles to maximize dirt-holding capacity and prolong service life No additives such as resins, binders or surface treatments Spunbond polypropylene cover layer virtually eliminates fiber migration Unique UNI-WELD process for bottom seam provides a stronger, more flexible weld seal Fully-welded construction with patented SENTINEL®, seal ring provides 100% bypass-free filtration The pressure-activated SENTINEL seal ring provides a flexible, chemically resistant seal which adapts to any bag filter housing FDA/EC Conformity All polypropylene materials used in manufacturing comply with the regulations of the Food and Drug Administration (FDA), title 21 of the Code of Federal Regulations Section 177, and EC Regulations 1935/2004 and EC Directive 2002/72/EC, as applicable for food and beverage contact.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Bag, ABP -  - Eaton
Tinton Falls, NJ, USA
Filter Bag, ABP
Filter Bag, ABP
With efficiencies greater than 99%, each ABP filter bag model provides cost-effective filtration solutions for demanding applications. The four models ensure that users can efficiently remove particles ranging from 1 –, 25 μ,m while delivering a long service life. Cost-effective filter bags for demanding applications ABP polypropylene filter bags are fabricated from hydrophobic microfiber filter material, which require pre-wetting with an aqueous solution (full details about wetting and installation are provided with every box of ABP filter bags) Highly efficient melt-blown filter material in polypropylene with graded density profiles to maximize dirt-holding capacity and prolong service life No additives such as resins, binders or surface treatments Spunbond polypropylene cover layer virtually eliminates fiber migration Unique UNI-WELD process for bottom seam provides a stronger, more flexible weld seal Fully-welded construction with patented SENTINEL®, seal ring provides 100% bypass-free filtration The pressure-activated SENTINEL seal ring provides a flexible, chemically resistant seal which adapts to any bag filter housing FDA/EC Conformity All polypropylene materials used in manufacturing comply with the regulations of the Food and Drug Administration (FDA), title 21 of the Code of Federal Regulations Section 177, and EC Regulations 1935/2004 and EC Directive 2002/72/EC, as applicable for food and beverage contact.

With efficiencies greater than 99%, each ABP filter bag model provides cost-effective filtration solutions for demanding applications. The four models ensure that users can efficiently remove particles ranging from 1 &ndash, 25 &mu,m while delivering a long service life.

Cost-effective filter bags for demanding applications

  • ABP polypropylene filter bags are fabricated from hydrophobic microfiber filter material, which require pre-wetting with an aqueous solution (full details about wetting and installation are provided with every box of ABP filter bags)
  • Highly efficient melt-blown filter material in polypropylene with graded density profiles to maximize dirt-holding capacity and prolong service life
  • No additives such as resins, binders or surface treatments
  • Spunbond polypropylene cover layer virtually eliminates fiber migration
  • Unique UNI-WELD process for bottom seam provides a stronger, more flexible weld seal
  • Fully-welded construction with patented SENTINEL®, seal ring provides 100% bypass-free filtration
  • The pressure-activated SENTINEL seal ring provides a flexible, chemically resistant seal which adapts to any bag filter housing

FDA/EC Conformity
All polypropylene materials used in manufacturing comply with the regulations of the Food and Drug Administration (FDA), title 21 of the Code of Federal Regulations Section 177, and EC Regulations 1935/2004 and EC Directive 2002/72/EC, as applicable for food and beverage contact.

Supplier's Site Datasheet

Technical Specifications

  Eaton
Product Category Filter Elements
Product Name Filter Bag, ABP
Type Bag
Filter Medium Material Polypropylene
Additional Features FDA
Range Micro Filtration
Filtration Grade 1.00 to 25.00 µm (0.0394 to 0.9843 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Water Filter Cartridges - 7382712 - RS Components, Ltd.
Specs
Filtration Product Water
Filtration Grade 5.00 µm (0.1969 mils)
View Details
Glass Fiber Bag Air Filter Media (HTBM) - HBY-GFBM-8 - Harbory Filtration
Specs
Type Bag
Application / Industry General Ventilation
Filter Medium Material Glass Fiber
View Details
2.50
Keystone Electronics Corp.
Specs
Filter Medium Material Polyester
Housing Material Aluminum
View Details