Huawei Technologies Co., Ltd. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| A generic split-mount platform for TDM/Hybrid/Packet/Ro ute microwave transmission. The platform provides various service interfaces, large bandwidth, and easy scalability. The RTN 900 system fully meets the needs of enterprise... | |
| Advanced technology in a resilient Gbit/s switch for reliable, easy-to-manage access or aggregation in enterprise campus networks. 10 GE uplink ports enable comprehensive service-processing capabilities, and intelligent iStack technology provides... | |
| CE12800 offers carrier-grade reliability, virtualization support, iStack clustering, and Software-Defined Networking features for building and scaling data centers and campus networks. CE12800 switches provide versatility and resilient performance for server-based... | |
| Compact, mid-range routers with SDN technology, optimized for resilient L2 networking and cloud services. Built with Huawei’s Ethernet Network Processor (ENP), the routers offer large cache, support for IP hard... | |
| Fixed interface access routers providing routing and switching functionality for branch offices and small businesses. Easy installation and configuration, quiet, fanless operation suitable for normal office environments. Available with four... | |
| Flexible Gigabit Ethernet switches that provide resilient, high-density Layer 3 switching for data centers, with rich service features supporting multi-terminal, HD video surveillance and video conferencing applications. Intelligent iStack clustering,... | |
| Flexible, high-performance core routers for building Internet Data Centers (IDCs) and tiered enterprise networks, and for edge routers between campuses. Multi-Service Edge Router (MSER) functions enable video, voice, and data... | |
| For Fast Ethernet switching over twisted-pair copper, Huawei’s S3700 Series combines proven reliability with robust routing, security, and management features in a compact, energy-efficient switch. Flexible VLAN deployment, PoE capabilities,... | |
| Fully programmable, energy-efficient Gbit/s access switches for building high-density, agile Ethernet networks. Innovative virtualization technology and specialized electronics greatly simplify management of converged, wired and wireless networks, provide more granular... | |
| High-capacity Broadband Remote Access Server (BRAS) with tightly integrated Hierarchical QoS and unified user access and management features. Highly scalable with slots to provide various port types from 64 Kbit/s... | |
| High-capacity core switches for next-generation campus networks. Fully programmable, SDN-capable architecture and specialized ENP processor enable easy customization of features and functions, and smooth migration to Software-Defined Networking. Based on... | |
| High-performance hardware tightly integrated with Huawei’s Versatile Routing Platform (VRP) software, in a highly scalable, energy-efficient Gbit/s access or aggregation switch. Flexible networking options and intelligent iStack technology make the... | |
| High-performance terabit switches for service aggregation in next-generation data centers, excellent core switches in large campus networks. S9700 switches become fully programmable agile switches with a Huawei agile card upgrade. | |
| High-performance, scalable access routers offering integrated switching and routing for low TCO, with comprehensive management and security features for large-scale enterprise networks. Non-blocking architecture with dual control and forwarding boards... | |
| High-speed and reliable access, 3 x 3 MIMO, dual-5G for AP8130DN, and maximum rate of 1.75 Gbit/s (AP8030DN) or 2.6 Gbit/s (AP8130DN). These 802.11ac APs offer simultaneous 2.4 GHz and... | |
| Highly reliable, mid-range transmission platform for use in Packet Transport Networks (PTNs) to aggregate and forward traffic with comprehensive device and network-level protection features. Excellent choice for aggregation layer of... | |
| Highly scalable gigabit access for terminals in enterprise campus networks; also ideal for resilient server support and aggregation in large-scale data centers. 40 Gbit/s upstream ports configurable to 10 Gbit/s... | |
| Highly scalable, energy-efficient 100 Mbit/s access switches for enterprise campus networks. Cutting-edge switching technologies combined with Huawei’s Versatile Routing Platform (VRP) software and comprehensive built-in security features make the S2700... | |
| Huawei AP6510DN-AGN and AP6610DN-AGN performance-enhanced 802.11n outdoor APs provide dual-band connectivity for wireless throughput up to 600 Mbit/s. Industrial-grade protection includes a dustproof and waterproof hardened metal casing that is... | |
| Huawei AP8050DN and AP8150DN are the latest-generation 802.11ac wave 2 outdoor Access Points (APs) that support 2 x 2 MU-MIMO and two spatial streams. They are recommended for use in... | |
| Huawei AP8130DN-W is the latest-generation 802.11ac outdoor Access Point (AP) for use in large coverage scenarios (high-density stadiums, squares, pedestrian streets, and amusement parks) and bridging scenarios (wireless harbors, data... | |
| Huawei AR160-M series agile gateway applies to Enterprise WAN (CloudVPN & SD-WAN), intelligent classroom, building energy management, smart retail stores, smart gyms and other local intelligent management scenarios. The AR160-M... | |
| Huawei AR2500 series agile gateway can be applied to Smart Grid, intelligent transportation, and industrial Ethernet control scenarios. The AR2500 integrates routing, switching, security, and other functions, meeting the increasingly... | |
| Huawei AR3600 agile enterprise gateway applies to medium and large-scale enterprise headquarters or branches. Based on X86 design, the AR3600 uses virtualization technologies to implement integration and sharing of network... | |
| Huawei AT815SN outdoor AT connects indoor wired/wireless stations to outdoor APs and can also function as a wireless bridge. This access terminal supports 2 x 2 MIMO technology and 5... | |
| Huawei CloudEngine 1800V (CE1800V) is a distributed virtual switch designed for virtualized environments in cloud data centers. It provides best-in-class forwarding performance, open architecture, and enhanced security protection. It can... | |
| Huawei OptiX OSN 1800 is a series of box architecture MS-OTN transmission equipment which support TDM, packet, and OTN services over a metro or campus optical network. They enable multiple... | |
| Huawei OptiX OSN 8800 is a widely deployed 100G/200G product and applied on backbone and metro WDM/OTN networks, which are mainly used in power, finance, government, media, transportation industries, etc. | |
| Huawei OSN902 is a customized transmission device for Data Center Interconnection, and it supports large capacity, small volume, suitable for DCI transmission scenarios. OSN902 offers 10 GE/40 GE/100 GE service... | |
| Huawei S6720-SI series switches are next-generation multi-gigabit 10 GE fixed switches. The S6720-SI series can provide access for high-speed wireless devices and 10G data center servers, and can serve as... | |
| Huawei USG6000V is a virtual service gateway based on Network Functions Virtualization (NFV). It features high virtual resource usage and provides abundant virtualized gateway services, such as vFW, vIPsec, vLB,... | |
| Huawei’s NetEngine9000 series core router (NE9000) is Huawei’s flagship core router created for large-scale Data Center Interconnect (DCI), super core nodes on the carrier backbone network, metro core, and core... | |
| Huawei’s NIP6000 series is an advanced intrusion prevention system designed to provide application and service security for enterprises, IDCs, campus networks, and carriers. The NIP6000 series utilizes context, application, and... | |
| Huawei’s S6720-LI series switches are next-generation simplified 10 GE fixed switches and can be used as access switches for campus and data center networks. The S6720-LI series provides line-rate 10... | |
| Huawei's CloudEngine 7800 Series Data Center Switches offer 32 x 40 GE ports in a single 1U device that delivers exceptional throughput and low latency as a core or aggregation... | |
| Huge-capacity Packet Transport Network (PTN) transmission engine with Software-Defined Networking (SDN) architecture for simplified O&M and smooth migration to fully virtualized networking, LTE, and a variety of value-added services. Working... | |
| Industrial-grade routers designed to provide super-high availability in harsh operating conditions to support mission-critical control and automation systems in the power, transportation, and mobile services industries, as well as video... | |
| Integrated switching and routing for voice, data, and wireless communications in small enterprise or remote office environments: supports 3G, WLAN, and 100 Mbit/s LTE. The AR1200’s non-blocking architecture and multi-core... | |
| MSTP is a multi-service transport platform based on SDH. It inherits SDH’s protection, recovery and OAM abilities and supports transmission of PDH, SDH, Ethernet, ATM, and other services. MSTP is... | |
| Multi-Service Transmission Platforms (MSTPs) for both TDM and packet network services, optimizing processing for IP-based communications and traditional SDH services under a uniform switching architecture. MSTP systems work in pure... | |
| Multiple-service routing and 10 GE to 100 GE switching capabilities, scalable for large campus networks; card-upgradable for Software-Defined Networking (SDN) and to provide onboard radio frequency Access Controllers (AC) for... | |
| Next-generation firewalls for medium and large enterprises providing high-performance security and service acceleration. The USG6600 provides unified network security for large- and medium-size enterprises, organizations, and data centers. Integrated firewall,... | |
| Next-generation firewalls for small and medium enterprises providing comprehensive application-layer network security and service acceleration. USG6300 series next-generation firewalls provide comprehensive protection in small to medium enterprise networks. They are... | |
| Offering 32 x 100 GE, 64 x 40 GE, or 128 x 25 GE/10 GE ports in a single 2U device that delivers exceptional throughput and low latency as a... | |
| Offers the industry’s highest 10 GE/25 GE port density in a 1U TOR switch — up to 80 ports. Huawei CE6800 Series Switches provide high-throughput, low-latency performance for data centers... | |
| OptiX OSN 9800 is Huawei’s next-generation core packet-optical OTN platform for 100G and beyond, ideal for building high-performance backbone and metro networks in data center interconnection, power, finance, government, media,... | |
| Powerful, rugged Wi-Fi access gateways for bringing high-quality multimedia access to ground transportation vehicles, bus stations, restaurants, billboards, or any fixed indoor or outdoor location. Dustproof, waterproof, fan-free design meets... | |
| Primarily used at the core layer of a metropolitan transmission network; can also be used to provide Packet Transport Network (PTN) aggregation services. Huawei’s OptiX PTN 3900 handles CES, ATM,... | |
| Provide 48 x GE line-speed ports plus 10 GE or 40 GE upstream ports for stacking up to 16 switches. 40 GE ports enable the creation of a non-blocking stack... | |
| RTN 300 series are compact full-outdoor microwave transceivers which provide Gbit/s-level backhaul throughput for packet services. The zero-footprint deployment brings easy installation and efficient management. The RTN 300 series are... | |
| Rugged switching routers designed for a broad range of applications — from Smart Grid electric utilities and industrial switching ring networks to video surveillance and various IoT scenarios. The 530... | |
| S6720-EI Series 10 GE Switches provide high-availability, scalable 10 Gbit/s server access for Internet Data Centers (IDCs) and large traditional data centers. High-performance forwarding (up to 1,080 Mpps), 2.56 Tbit/s... | |
| Scalable and secure, unified voice and data communications for medium-sized enterprise headquarters and branch offices. Gbit/s routing and switching are integrated into a single device, reducing TCO. Native WLAN support... | |
| Super high-performance Unified Security Gateway (USG) for large data centers, cloud service providers, and large-scale enterprise campus environment. World’s fastest data center firewall ensures secure services for large data centers,... | |
| Super-flexible, easy-to-manage platform that lets you optimize L3 switching capacity and downstream port bandwidth from 100 Mbit/s to 1 Gbit/s. S5700-LI Series Switches support Advanced Hibernation Management (AHM) for dynamic... | |
| The AR502 series agile gateways are designed for industrial environments and support communication in challenging environments such as extreme temperature, high humidity, and electromagnetic interference. The AR502 integrates industrial-grade LTE... | |
| The Huawei AR503 series agile gateways are specifically designed to provide stable operations, working even in harsh environments. They provide highly available, reliable, and secure solutions that are easy to... | |
| The Huawei AR509 series agile gateway can be widely applied to industrial wireless backhaul scenarios in banking, transportation, environmental protection, and other fields. The AR509 integrates the high-performance industrial LTE... | |
| The OptiX PTN 900 delivers rich PTN services for cellular base stations or enterprise private lines with small devices. It allows easy installation with remote O&M support. Choose product models... | |
| The S5720-LI is a next-generation energy-saving gigabit Ethernet switch that provides flexible GE access ports and 10 GE uplink ports. Building on next-generation, high-performance hardware, store-and-forward mode, and Huawei Versatile... | |
| The S5720S-LI is a next-generation, energy-saving gigabit Ethernet switch that provides flexible GE access ports and 10 GE uplink ports. Building on next-generation, high-performance hardware and the Huawei Versatile Routing... | |
| To keep pace with the exploding demand for bandwidth and services, large enterprises and ISP data centers need the high performance, scalability, and resiliency engineered into Huawei’s huge-capacity NetEngine5000E Series... | |
| Versatile mid-range routing platform for use at access and aggregation layers of enterprise campus networks; energy-efficient, rugged, and redundant hardware design for high reliability. Based on Huawei’s Network Processor (NP)... |