Huawei Technologies Co., Ltd. Datasheets for Data Storage Systems
Data storage systems are used to store, protect and manage computer data. Many types of disk drives and tape drives are available.
Data Storage Systems: Learn more
| Product Name | Notes |
|---|---|
| A next-generation, entry-level storage product specifically designed for enterprise-class applications. Scalable up to 2.4 PB capacity, with a variety of interfaces, including 10 Gbit/s FCoE, 16 Gbit/s FC, PCI-E 3.0,... | |
| A scale-out NAS storage system specifically designed for massive data storage. Employs a fully symmetric distributed architecture, supports either file or object storage, and delivers superior performance, extensive scale-out capabilities,... | |
| Flash-oriented, specifically designed for enterprise-class applications. The OceanStor 2600 V3 offers a cloud architecture-oriente d operating system, high-performance hardware platform, and a complete suite of smart management software. Scalable to... | |
| Huawei ES3000 V3 Series SAS SSD products are based on Huawei’s SSD controller chips with an SAS 12 Gbit/s interface and 2.5-inch disks. They support single/dual port mode, provide high-performance,... | |
| Huawei FusionStorage fully converged cloud storage features massive scale-out capabilities designed for cloud-based architectures. The on-board storage system software combines the local storage resources of standard x86 servers into fully... | |
| Huawei’s OceanStor Dorado V3 all-flash storage is the ideal choice for enterprises’ mission-critical business. It is the industry’s first commercial use of NVMe all-flash storage, and it delivers high-performing, reliable,... | |
| Offer a cloud architecture-oriente d operating system, high-performance hardware platform, and a complete suite of smart management software. Achieve high performance at a latency lower than 1 ms when configured... | |
| Offers a cloud architecture-oriente d operating system, high-performance hardware platform, and a complete suite of smart management software. Achieves high performance at a latency lower than 1 ms when configured... | |
| Specifically configured for video storage, with support for direct storage of video streams from surveillance cameras. The system can provide an open converged data platform in the controller and allows... | |
| The ES3000 V3 series are the 6th generation of Huawei enterprise-grade SSDs with high performance and high reliability. ES3000 SSDs eliminate HDD I/O bottlenecks and significantly improve the service performance... | |
| The OceanStor 18500 V3 and 18800 V3 storage systems are the new benchmark for high-end storage, providing the best data services for enterprise, mission-critical businesses. Scalable to 16 controllers, 16... |