Huawei Technologies Co., Ltd. Datasheets for Network Switches

Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more

Product Name Notes
A generic split-mount platform for TDM/Hybrid/Packet/Ro ute microwave transmission. The platform provides various service interfaces, large bandwidth, and easy scalability. The RTN 900 system fully meets the needs of enterprise...
Advanced technology in a resilient Gbit/s switch for reliable, easy-to-manage access or aggregation in enterprise campus networks. 10 GE uplink ports enable comprehensive service-processing capabilities, and intelligent iStack technology provides...
CE12800 offers carrier-grade reliability, virtualization support, iStack clustering, and Software-Defined Networking features for building and scaling data centers and campus networks. CE12800 switches provide versatility and resilient performance for server-based...
Flexible Gigabit Ethernet switches that provide resilient, high-density Layer 3 switching for data centers, with rich service features supporting multi-terminal, HD video surveillance and video conferencing applications. Intelligent iStack clustering,...
For Fast Ethernet switching over twisted-pair copper, Huawei’s S3700 Series combines proven reliability with robust routing, security, and management features in a compact, energy-efficient switch. Flexible VLAN deployment, PoE capabilities,...
Fully programmable, energy-efficient Gbit/s access switches for building high-density, agile Ethernet networks. Innovative virtualization technology and specialized electronics greatly simplify management of converged, wired and wireless networks, provide more granular...
High-capacity core switches for next-generation campus networks. Fully programmable, SDN-capable architecture and specialized ENP processor enable easy customization of features and functions, and smooth migration to Software-Defined Networking. Based on...
High-performance hardware tightly integrated with Huawei’s Versatile Routing Platform (VRP) software, in a highly scalable, energy-efficient Gbit/s access or aggregation switch. Flexible networking options and intelligent iStack technology make the...
High-performance terabit switches for service aggregation in next-generation data centers, excellent core switches in large campus networks. S9700 switches become fully programmable agile switches with a Huawei agile card upgrade.
Highly reliable, mid-range transmission platform for use in Packet Transport Networks (PTNs) to aggregate and forward traffic with comprehensive device and network-level protection features. Excellent choice for aggregation layer of...
Highly scalable gigabit access for terminals in enterprise campus networks; also ideal for resilient server support and aggregation in large-scale data centers. 40 Gbit/s upstream ports configurable to 10 Gbit/s...
Highly scalable, energy-efficient 100 Mbit/s access switches for enterprise campus networks. Cutting-edge switching technologies combined with Huawei’s Versatile Routing Platform (VRP) software and comprehensive built-in security features make the S2700...
Huawei CloudEngine 1800V (CE1800V) is a distributed virtual switch designed for virtualized environments in cloud data centers. It provides best-in-class forwarding performance, open architecture, and enhanced security protection. It can...
Huawei OptiX OSN 1800 is a series of box architecture MS-OTN transmission equipment which support TDM, packet, and OTN services over a metro or campus optical network. They enable multiple...
Huawei OptiX OSN 8800 is a widely deployed 100G/200G product and applied on backbone and metro WDM/OTN networks, which are mainly used in power, finance, government, media, transportation industries, etc.
Huawei OSN902 is a customized transmission device for Data Center Interconnection, and it supports large capacity, small volume, suitable for DCI transmission scenarios. OSN902 offers 10 GE/40 GE/100 GE service...
Huawei S6720-SI series switches are next-generation multi-gigabit 10 GE fixed switches. The S6720-SI series can provide access for high-speed wireless devices and 10G data center servers, and can serve as...
Huawei’s S6720-LI series switches are next-generation simplified 10 GE fixed switches and can be used as access switches for campus and data center networks. The S6720-LI series provides line-rate 10...
Huawei's CloudEngine 7800 Series Data Center Switches offer 32 x 40 GE ports in a single 1U device that delivers exceptional throughput and low latency as a core or aggregation...
Huge-capacity Packet Transport Network (PTN) transmission engine with Software-Defined Networking (SDN) architecture for simplified O&M and smooth migration to fully virtualized networking, LTE, and a variety of value-added services. Working...
MSTP is a multi-service transport platform based on SDH. It inherits SDH’s protection, recovery and OAM abilities and supports transmission of PDH, SDH, Ethernet, ATM, and other services. MSTP is...
Multi-Service Transmission Platforms (MSTPs) for both TDM and packet network services, optimizing processing for IP-based communications and traditional SDH services under a uniform switching architecture. MSTP systems work in pure...
Multiple-service routing and 10 GE to 100 GE switching capabilities, scalable for large campus networks; card-upgradable for Software-Defined Networking (SDN) and to provide onboard radio frequency Access Controllers (AC) for...
Offering 32 x 100 GE, 64 x 40 GE, or 128 x 25 GE/10 GE ports in a single 2U device that delivers exceptional throughput and low latency as a...
Offers the industry’s highest 10 GE/25 GE port density in a 1U TOR switch — up to 80 ports. Huawei CE6800 Series Switches provide high-throughput, low-latency performance for data centers...
OptiX OSN 9800 is Huawei’s next-generation core packet-optical OTN platform for 100G and beyond, ideal for building high-performance backbone and metro networks in data center interconnection, power, finance, government, media,...
Primarily used at the core layer of a metropolitan transmission network; can also be used to provide Packet Transport Network (PTN) aggregation services. Huawei’s OptiX PTN 3900 handles CES, ATM,...
Provide 48 x GE line-speed ports plus 10 GE or 40 GE upstream ports for stacking up to 16 switches. 40 GE ports enable the creation of a non-blocking stack...
RTN 300 series are compact full-outdoor microwave transceivers which provide Gbit/s-level backhaul throughput for packet services. The zero-footprint deployment brings easy installation and efficient management. The RTN 300 series are...
S6720-EI Series 10 GE Switches provide high-availability, scalable 10 Gbit/s server access for Internet Data Centers (IDCs) and large traditional data centers. High-performance forwarding (up to 1,080 Mpps), 2.56 Tbit/s...
Super-flexible, easy-to-manage platform that lets you optimize L3 switching capacity and downstream port bandwidth from 100 Mbit/s to 1 Gbit/s. S5700-LI Series Switches support Advanced Hibernation Management (AHM) for dynamic...
The OptiX PTN 900 delivers rich PTN services for cellular base stations or enterprise private lines with small devices. It allows easy installation with remote O&M support. Choose product models...
The S5720-LI is a next-generation energy-saving gigabit Ethernet switch that provides flexible GE access ports and 10 GE uplink ports. Building on next-generation, high-performance hardware, store-and-forward mode, and Huawei Versatile...
The S5720S-LI is a next-generation, energy-saving gigabit Ethernet switch that provides flexible GE access ports and 10 GE uplink ports. Building on next-generation, high-performance hardware and the Huawei Versatile Routing...