Huawei Technologies Co., Ltd. Distributed Virtual Ethernet Switch Huawei CloudEngine 1800V

Description
Huawei CloudEngine 1800V (CE1800V) is a distributed virtual switch designed for virtualized environments in cloud data centers. It provides best-in-class forwarding performance, open architecture, and enhanced security protection. It can run on multiple compute virtualization platforms such as Huawei FusionSphere, VMware ESXi, as well as open-source platforms. The CE1800V can be combined with Huawei CloudEngine hardware switches and Huawei Agile Controller to offer a Software-Defined Networking (SDN) solution for data centers based on hybrid or host overlays. This solution supports Virtual Machines (VMs), containers, and physical servers with the same architecture. Forwarding Architecture Packet switching architecture OpenFlow forwarding architecture Forwarding Performance 12 Gbit/s per core, user mode Overlay Virtual Extensible LAN (VXLAN) Number of VXLAN Network Identifiers (VNIs): 128K Layer 2 Number of VLANs: 4K Number of MAC entries: 8K Link Aggregation function Layer 3 IP packet forwarding Distributed forwarding by Distributed Virtual Routers (DVRs)
Description
Huawei CloudEngine 1800V (CE1800V) is a distributed virtual switch designed for virtualized environments in cloud data centers. It provides best-in-class forwarding performance, open architecture, and enhanced security protection. It can run on multiple compute virtualization platforms such as Huawei FusionSphere, VMware ESXi, as well as open-source platforms. The CE1800V can be combined with Huawei CloudEngine hardware switches and Huawei Agile Controller to offer a Software-Defined Networking (SDN) solution for data centers based on hybrid or host overlays. This solution supports Virtual Machines (VMs), containers, and physical servers with the same architecture. Forwarding Architecture Packet switching architecture OpenFlow forwarding architecture Forwarding Performance 12 Gbit/s per core, user mode Overlay Virtual Extensible LAN (VXLAN) Number of VXLAN Network Identifiers (VNIs): 128K Layer 2 Number of VLANs: 4K Number of MAC entries: 8K Link Aggregation function Layer 3 IP packet forwarding Distributed forwarding by Distributed Virtual Routers (DVRs)

Suppliers

Company
Product
Description
Supplier Links
Distributed Virtual Ethernet Switch - Huawei CloudEngine 1800V - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
Distributed Virtual Ethernet Switch
Huawei CloudEngine 1800V
Distributed Virtual Ethernet Switch Huawei CloudEngine 1800V
Huawei CloudEngine 1800V (CE1800V) is a distributed virtual switch designed for virtualized environments in cloud data centers. It provides best-in-class forwarding performance, open architecture, and enhanced security protection. It can run on multiple compute virtualization platforms such as Huawei FusionSphere, VMware ESXi, as well as open-source platforms. The CE1800V can be combined with Huawei CloudEngine hardware switches and Huawei Agile Controller to offer a Software-Defined Networking (SDN) solution for data centers based on hybrid or host overlays. This solution supports Virtual Machines (VMs), containers, and physical servers with the same architecture. Forwarding Architecture Packet switching architecture OpenFlow forwarding architecture Forwarding Performance 12 Gbit/s per core, user mode Overlay Virtual Extensible LAN (VXLAN) Number of VXLAN Network Identifiers (VNIs): 128K Layer 2 Number of VLANs: 4K Number of MAC entries: 8K Link Aggregation function Layer 3 IP packet forwarding Distributed forwarding by Distributed Virtual Routers (DVRs)

Huawei CloudEngine 1800V (CE1800V) is a distributed virtual switch designed for virtualized environments in cloud data centers. It provides best-in-class forwarding performance, open architecture, and enhanced security protection. It can run on multiple compute virtualization platforms such as Huawei FusionSphere, VMware ESXi, as well as open-source platforms.

The CE1800V can be combined with Huawei CloudEngine hardware switches and Huawei Agile Controller to offer a Software-Defined Networking (SDN) solution for data centers based on hybrid or host overlays. This solution supports Virtual Machines (VMs), containers, and physical servers with the same architecture.

Forwarding Architecture
  • Packet switching architecture
  • OpenFlow forwarding architecture
Forwarding Performance12 Gbit/s per core, user mode
Overlay
  • Virtual Extensible LAN (VXLAN)
  • Number of VXLAN Network Identifiers (VNIs): 128K
Layer 2
  • Number of VLANs: 4K
  • Number of MAC entries: 8K
  • Link Aggregation function
Layer 3
  • IP packet forwarding
  • Distributed forwarding by Distributed Virtual Routers (DVRs)
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Network Equipment
Product Number Huawei CloudEngine 1800V
Product Name Distributed Virtual Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Accessories SD interface - Gateway - SD-I-U-PN - 101209434 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network PROFINET IO
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
PROFINET® Managed - 852-602 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers