Huawei Technologies Co., Ltd. Datasheets for Powerline Network Adapters
Power line network equipment uses existing electrical power lines as carriers for data communications signals. They sometimes have lower bandwidths compared to networks that use dedicated fiber optic, coaxial cable, or twisted pair carriers.
Powerline Network Adapters: Learn more
| Product Name | Notes |
|---|---|
| Advanced technology in a resilient Gbit/s switch for reliable, easy-to-manage access or aggregation in enterprise campus networks. 10 GE uplink ports enable comprehensive service-processing capabilities, and intelligent iStack technology provides... | |
| Flexible Gigabit Ethernet switches that provide resilient, high-density Layer 3 switching for data centers, with rich service features supporting multi-terminal, HD video surveillance and video conferencing applications. Intelligent iStack clustering,... | |
| For Fast Ethernet switching over twisted-pair copper, Huawei’s S3700 Series combines proven reliability with robust routing, security, and management features in a compact, energy-efficient switch. Flexible VLAN deployment, PoE capabilities,... | |
| Fully programmable, energy-efficient Gbit/s access switches for building high-density, agile Ethernet networks. Innovative virtualization technology and specialized electronics greatly simplify management of converged, wired and wireless networks, provide more granular... | |
| High-performance hardware tightly integrated with Huawei’s Versatile Routing Platform (VRP) software, in a highly scalable, energy-efficient Gbit/s access or aggregation switch. Flexible networking options and intelligent iStack technology make the... | |
| High-performance terabit switches for service aggregation in next-generation data centers, excellent core switches in large campus networks. S9700 switches become fully programmable agile switches with a Huawei agile card upgrade. | |
| Highly scalable gigabit access for terminals in enterprise campus networks; also ideal for resilient server support and aggregation in large-scale data centers. 40 Gbit/s upstream ports configurable to 10 Gbit/s... | |
| Highly scalable, energy-efficient 100 Mbit/s access switches for enterprise campus networks. Cutting-edge switching technologies combined with Huawei’s Versatile Routing Platform (VRP) software and comprehensive built-in security features make the S2700... | |
| Huawei S6720-SI series switches are next-generation multi-gigabit 10 GE fixed switches. The S6720-SI series can provide access for high-speed wireless devices and 10G data center servers, and can serve as... | |
| Huawei’s S6720-LI series switches are next-generation simplified 10 GE fixed switches and can be used as access switches for campus and data center networks. The S6720-LI series provides line-rate 10... | |
| Multiple-service routing and 10 GE to 100 GE switching capabilities, scalable for large campus networks; card-upgradable for Software-Defined Networking (SDN) and to provide onboard radio frequency Access Controllers (AC) for... | |
| S6720-EI Series 10 GE Switches provide high-availability, scalable 10 Gbit/s server access for Internet Data Centers (IDCs) and large traditional data centers. High-performance forwarding (up to 1,080 Mpps), 2.56 Tbit/s... | |
| Super-flexible, easy-to-manage platform that lets you optimize L3 switching capacity and downstream port bandwidth from 100 Mbit/s to 1 Gbit/s. S5700-LI Series Switches support Advanced Hibernation Management (AHM) for dynamic... | |
| The S5720-LI is a next-generation energy-saving gigabit Ethernet switch that provides flexible GE access ports and 10 GE uplink ports. Building on next-generation, high-performance hardware, store-and-forward mode, and Huawei Versatile... | |
| The S5720S-LI is a next-generation, energy-saving gigabit Ethernet switch that provides flexible GE access ports and 10 GE uplink ports. Building on next-generation, high-performance hardware and the Huawei Versatile Routing... |