Huawei Technologies Co., Ltd. Converged Backbone Router Huawei NE9000

Description
Huawei’s NetEngine9000 series core router (NE9000) is Huawei’s flagship core router created for large-scale Data Center Interconnect (DCI), super core nodes on the carrier backbone network, metro core, and core nodes on large-scale enterprise networks. The NE9000 supports the industry’s largest port capacity with a single-chassis port capacity of up to 80 Tbit/s to 160 Tbit/s and expands the maximum system capacity to 7.68P through cluster extension for the industry’s largest Pbit platform. The NE9000 currently supports 4T/slot, expandable to 8T/slot, and supports MPLS backbone network optimization solution, IP border network traffic scheduling solution, DCI E2E service provisioning and IP + Optical synergy solution. Switching Capacity 209 Tbit/s Forwarding Performance 36,160 Mpps MPUs 2 SFUs 8 Slots Number 20
Description
Huawei’s NetEngine9000 series core router (NE9000) is Huawei’s flagship core router created for large-scale Data Center Interconnect (DCI), super core nodes on the carrier backbone network, metro core, and core nodes on large-scale enterprise networks. The NE9000 supports the industry’s largest port capacity with a single-chassis port capacity of up to 80 Tbit/s to 160 Tbit/s and expands the maximum system capacity to 7.68P through cluster extension for the industry’s largest Pbit platform. The NE9000 currently supports 4T/slot, expandable to 8T/slot, and supports MPLS backbone network optimization solution, IP border network traffic scheduling solution, DCI E2E service provisioning and IP + Optical synergy solution. Switching Capacity 209 Tbit/s Forwarding Performance 36,160 Mpps MPUs 2 SFUs 8 Slots Number 20

Suppliers

Company
Product
Description
Supplier Links
Converged Backbone Router - Huawei NE9000 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
Converged Backbone Router
Huawei NE9000
Converged Backbone Router Huawei NE9000
Huawei’s NetEngine9000 series core router (NE9000) is Huawei’s flagship core router created for large-scale Data Center Interconnect (DCI), super core nodes on the carrier backbone network, metro core, and core nodes on large-scale enterprise networks. The NE9000 supports the industry’s largest port capacity with a single-chassis port capacity of up to 80 Tbit/s to 160 Tbit/s and expands the maximum system capacity to 7.68P through cluster extension for the industry’s largest Pbit platform. The NE9000 currently supports 4T/slot, expandable to 8T/slot, and supports MPLS backbone network optimization solution, IP border network traffic scheduling solution, DCI E2E service provisioning and IP + Optical synergy solution. Switching Capacity 209 Tbit/s Forwarding Performance 36,160 Mpps MPUs 2 SFUs 8 Slots Number 20

Huawei’s NetEngine9000 series core router (NE9000) is Huawei’s flagship core router created for large-scale Data Center Interconnect (DCI), super core nodes on the carrier backbone network, metro core, and core nodes on large-scale enterprise networks.

The NE9000 supports the industry’s largest port capacity with a single-chassis port capacity of up to 80 Tbit/s to 160 Tbit/s and expands the maximum system capacity to 7.68P through cluster extension for the industry’s largest Pbit platform. The NE9000 currently supports 4T/slot, expandable to 8T/slot, and supports MPLS backbone network optimization solution, IP border network traffic scheduling solution, DCI E2E service provisioning and IP + Optical synergy solution.

Switching Capacity209 Tbit/s
Forwarding Performance36,160 Mpps
MPUs2
SFUs8
Slots Number20
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Network Equipment
Product Number Huawei NE9000
Product Name Converged Backbone Router
Network Equipment Router
Area Network Type WAN Capable
Network Media Wireless
Unlock Full Specs
to access all available technical data