Huawei Technologies Co., Ltd. Optical Transport Networking (OTN) Platform Huawei OptiX OSN 9800

Description
OptiX OSN 9800 is Huawei’s next-generation core packet-optical OTN platform for 100G and beyond, ideal for building high-performance backbone and metro networks in data center interconnection, power, finance, government, media, transportation industries, etc. It integrates Huawei’s advanced Packet, OTN, and Optics Transport technologies, and offers a leading high-density architecture with ultra-low power consumption per bit, providing the best solution for MTDC, MBB, and FBB networks. At 25.6 Tbit/s and scalable to over 100 Tbit/s with clustering unblocked electrical switching capacity; 20 dimensions of Colorless + Directionless + Contentionless + Gridless (C-D-C-G) ROADM; any business access from 100M to 100 GE; self-developed DSP supports QPSK/8 QAM/16 QAM/64 QAM and 100G/200G/400G programmer transmission, to balance transmission capacity and distance; suitable for cloud-era data traffic burst growth demands. Ultra-large capacity OTN platform with high bandwidth, resilient 25.6 Tbit/s cross-connect capacity — scalable for cross-connect capacity up to 100 Tbit/s Industry-leading 400G per slot capacity, smooth evolution to address future 100G+ demands Unified switching matrix based on exclusive Tbit/s switching chip implements universal SDH/packet/OTN access, switching, and transmission
Description
OptiX OSN 9800 is Huawei’s next-generation core packet-optical OTN platform for 100G and beyond, ideal for building high-performance backbone and metro networks in data center interconnection, power, finance, government, media, transportation industries, etc. It integrates Huawei’s advanced Packet, OTN, and Optics Transport technologies, and offers a leading high-density architecture with ultra-low power consumption per bit, providing the best solution for MTDC, MBB, and FBB networks. At 25.6 Tbit/s and scalable to over 100 Tbit/s with clustering unblocked electrical switching capacity; 20 dimensions of Colorless + Directionless + Contentionless + Gridless (C-D-C-G) ROADM; any business access from 100M to 100 GE; self-developed DSP supports QPSK/8 QAM/16 QAM/64 QAM and 100G/200G/400G programmer transmission, to balance transmission capacity and distance; suitable for cloud-era data traffic burst growth demands. Ultra-large capacity OTN platform with high bandwidth, resilient 25.6 Tbit/s cross-connect capacity — scalable for cross-connect capacity up to 100 Tbit/s Industry-leading 400G per slot capacity, smooth evolution to address future 100G+ demands Unified switching matrix based on exclusive Tbit/s switching chip implements universal SDH/packet/OTN access, switching, and transmission

Suppliers

Company
Product
Description
Supplier Links
Optical Transport Networking (OTN) Platform - Huawei OptiX OSN 9800 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
Optical Transport Networking (OTN) Platform
Huawei OptiX OSN 9800
Optical Transport Networking (OTN) Platform Huawei OptiX OSN 9800
OptiX OSN 9800 is Huawei’s next-generation core packet-optical OTN platform for 100G and beyond, ideal for building high-performance backbone and metro networks in data center interconnection, power, finance, government, media, transportation industries, etc. It integrates Huawei’s advanced Packet, OTN, and Optics Transport technologies, and offers a leading high-density architecture with ultra-low power consumption per bit, providing the best solution for MTDC, MBB, and FBB networks. At 25.6 Tbit/s and scalable to over 100 Tbit/s with clustering unblocked electrical switching capacity; 20 dimensions of Colorless + Directionless + Contentionless + Gridless (C-D-C-G) ROADM; any business access from 100M to 100 GE; self-developed DSP supports QPSK/8 QAM/16 QAM/64 QAM and 100G/200G/400G programmer transmission, to balance transmission capacity and distance; suitable for cloud-era data traffic burst growth demands. Ultra-large capacity OTN platform with high bandwidth, resilient 25.6 Tbit/s cross-connect capacity — scalable for cross-connect capacity up to 100 Tbit/s Industry-leading 400G per slot capacity, smooth evolution to address future 100G+ demands Unified switching matrix based on exclusive Tbit/s switching chip implements universal SDH/packet/OTN access, switching, and transmission

OptiX OSN 9800 is Huawei’s next-generation core packet-optical OTN platform for 100G and beyond, ideal for building high-performance backbone and metro networks in data center interconnection, power, finance, government, media, transportation industries, etc. It integrates Huawei’s advanced Packet, OTN, and Optics Transport technologies, and offers a leading high-density architecture with ultra-low power consumption per bit, providing the best solution for MTDC, MBB, and FBB networks.

At 25.6 Tbit/s and scalable to over 100 Tbit/s with clustering unblocked electrical switching capacity; 20 dimensions of Colorless + Directionless + Contentionless + Gridless (C-D-C-G) ROADM; any business access from 100M to 100 GE; self-developed DSP supports QPSK/8 QAM/16 QAM/64 QAM and 100G/200G/400G programmer transmission, to balance transmission capacity and distance; suitable for cloud-era data traffic burst growth demands.

  • Ultra-large capacity OTN platform with high bandwidth, resilient 25.6 Tbit/s cross-connect capacity — scalable for cross-connect capacity up to 100 Tbit/s
  • Industry-leading 400G per slot capacity, smooth evolution to address future 100G+ demands
  • Unified switching matrix based on exclusive Tbit/s switching chip implements universal SDH/packet/OTN access, switching, and transmission
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Network Equipment
Product Number Huawei OptiX OSN 9800
Product Name Optical Transport Networking (OTN) Platform
Network Equipment Switch; Other; Digital Wrapper
Unlock Full Specs
to access all available technical data

Similar Products

RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details