Huawei Technologies Co., Ltd. Simplified Gigabit Ethernet Switches S5720S-LI

Description
The S5720S-LI is a next-generation, energy-saving gigabit Ethernet switch that provides flexible GE access ports and 10 GE uplink ports. Building on next-generation, high-performance hardware and the Huawei Versatile Routing Platform (VRP), the S5720S-LI supports intelligent stack (iStack), flexible Ethernet networking, and diversified security control. It provides customers with a green, easy-to-manage, easy-to-expand, and cost-effective gigabit to the desktop solution. Huawei S5720S-LI series Ethernet switches are only sold in several countries and regions as part of Huawei’s channel distribution products. Switching Capacity 336 Gbit/s, 2.56 Tbit/s Forwarding Performance S5720S-12TP-LI-AC/S5 720S-12TP-PWR-LI-AC: 27 Mpps/84 Mpps S5720S-28P-LI-AC/S57 20S-28P-PWR-LI-AC/S5 720S-28TP-PWR-LI-ACL : 51 Mpps/108 Mpps S5720S-52P-LI-AC/S57 20S-52P-PWR-LI-AC: 87 Mpps/144 Mpps S5720S-28X-LI-AC/S57 20S-28X-PWR-LI-AC/S5 720S-28X-LI-24S-AC: 108 Mpps S5720S-52X-LI-AC/S57 20S-52X-PWR-LI-AC: 144 Mpps MAC Address Table 16K VLAN 4K
Datasheet
Description
The S5720S-LI is a next-generation, energy-saving gigabit Ethernet switch that provides flexible GE access ports and 10 GE uplink ports. Building on next-generation, high-performance hardware and the Huawei Versatile Routing Platform (VRP), the S5720S-LI supports intelligent stack (iStack), flexible Ethernet networking, and diversified security control. It provides customers with a green, easy-to-manage, easy-to-expand, and cost-effective gigabit to the desktop solution. Huawei S5720S-LI series Ethernet switches are only sold in several countries and regions as part of Huawei’s channel distribution products. Switching Capacity 336 Gbit/s, 2.56 Tbit/s Forwarding Performance S5720S-12TP-LI-AC/S5 720S-12TP-PWR-LI-AC: 27 Mpps/84 Mpps S5720S-28P-LI-AC/S57 20S-28P-PWR-LI-AC/S5 720S-28TP-PWR-LI-ACL : 51 Mpps/108 Mpps S5720S-52P-LI-AC/S57 20S-52P-PWR-LI-AC: 87 Mpps/144 Mpps S5720S-28X-LI-AC/S57 20S-28X-PWR-LI-AC/S5 720S-28X-LI-24S-AC: 108 Mpps S5720S-52X-LI-AC/S57 20S-52X-PWR-LI-AC: 144 Mpps MAC Address Table 16K VLAN 4K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simplified Gigabit Ethernet Switches - S5720S-LI - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
Simplified Gigabit Ethernet Switches
S5720S-LI
Simplified Gigabit Ethernet Switches S5720S-LI
The S5720S-LI is a next-generation, energy-saving gigabit Ethernet switch that provides flexible GE access ports and 10 GE uplink ports. Building on next-generation, high-performance hardware and the Huawei Versatile Routing Platform (VRP), the S5720S-LI supports intelligent stack (iStack), flexible Ethernet networking, and diversified security control. It provides customers with a green, easy-to-manage, easy-to-expand, and cost-effective gigabit to the desktop solution. Huawei S5720S-LI series Ethernet switches are only sold in several countries and regions as part of Huawei’s channel distribution products. Switching Capacity 336 Gbit/s, 2.56 Tbit/s Forwarding Performance S5720S-12TP-LI-AC/S5 720S-12TP-PWR-LI-AC: 27 Mpps/84 Mpps S5720S-28P-LI-AC/S57 20S-28P-PWR-LI-AC/S5 720S-28TP-PWR-LI-ACL : 51 Mpps/108 Mpps S5720S-52P-LI-AC/S57 20S-52P-PWR-LI-AC: 87 Mpps/144 Mpps S5720S-28X-LI-AC/S57 20S-28X-PWR-LI-AC/S5 720S-28X-LI-24S-AC: 108 Mpps S5720S-52X-LI-AC/S57 20S-52X-PWR-LI-AC: 144 Mpps MAC Address Table 16K VLAN 4K

The S5720S-LI is a next-generation, energy-saving gigabit Ethernet switch that provides flexible GE access ports and 10 GE uplink ports.

Building on next-generation, high-performance hardware and the Huawei Versatile Routing Platform (VRP), the S5720S-LI supports intelligent stack (iStack), flexible Ethernet networking, and diversified security control. It provides customers with a green, easy-to-manage, easy-to-expand, and cost-effective gigabit to the desktop solution.

Huawei S5720S-LI series Ethernet switches are only sold in several countries and regions as part of Huawei’s channel distribution products.

Switching Capacity336 Gbit/s, 2.56 Tbit/s
Forwarding PerformanceS5720S-12TP-LI-AC/S5720S-12TP-PWR-LI-AC: 27 Mpps/84 Mpps
S5720S-28P-LI-AC/S5720S-28P-PWR-LI-AC/S5720S-28TP-PWR-LI-ACL: 51 Mpps/108 Mpps
S5720S-52P-LI-AC/S5720S-52P-PWR-LI-AC: 87 Mpps/144 Mpps
S5720S-28X-LI-AC/S5720S-28X-PWR-LI-AC/S5720S-28X-LI-24S-AC: 108 Mpps
S5720S-52X-LI-AC/S5720S-52X-PWR-LI-AC: 144 Mpps
MAC Address Table16K
VLAN4K
Supplier's Site Datasheet

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Network Equipment
Product Number S5720S-LI
Product Name Simplified Gigabit Ethernet Switches
Network Equipment Switch; Power Line Network Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
SmartFlex, Global, 5x Ethernet, Wi-Fi, Plastic, EU Accessories - BB-SR30010111 - Advantech
Specs
Network Equipment Router
Network Media Wireless
Features Internet of Things (IoT) Capable
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details