Huawei Technologies Co., Ltd. Data Center Interconnect (DCI) Huawei OSN902

Description
Huawei OSN902 is a customized transmission device for Data Center Interconnection, and it supports large capacity, small volume, suitable for DCI transmission scenarios. OSN902 offers 10 GE/40 GE/100 GE service interfaces on the access side, 200G/400G large capacity, ultra-low power consumption, ASE256 high-privacy encryption technology and open management interface, which can provide low-cost, efficient solutions for metro Data Center Interconnections. Dimensions (H x W x D) 86.1 mm x 442 mm x 600 mm, 19 inch cabinet Number of Service Slots 6 slots, 2.4T/Subrack Line Side Single Wavelength 100G (PDM-QPSK)/200G (PDM-16QAM) programmable Client Side Pluggable QSFP+/QSFP28, supporting 10 GE/40 GE/100 GE service access Management U2000/Web GUI/SNMP/NETCONF/Cor ba/RESTful/CLI Encryption Encryption algorithm AES256
Description
Huawei OSN902 is a customized transmission device for Data Center Interconnection, and it supports large capacity, small volume, suitable for DCI transmission scenarios. OSN902 offers 10 GE/40 GE/100 GE service interfaces on the access side, 200G/400G large capacity, ultra-low power consumption, ASE256 high-privacy encryption technology and open management interface, which can provide low-cost, efficient solutions for metro Data Center Interconnections. Dimensions (H x W x D) 86.1 mm x 442 mm x 600 mm, 19 inch cabinet Number of Service Slots 6 slots, 2.4T/Subrack Line Side Single Wavelength 100G (PDM-QPSK)/200G (PDM-16QAM) programmable Client Side Pluggable QSFP+/QSFP28, supporting 10 GE/40 GE/100 GE service access Management U2000/Web GUI/SNMP/NETCONF/Cor ba/RESTful/CLI Encryption Encryption algorithm AES256

Suppliers

Company
Product
Description
Supplier Links
Data Center Interconnect (DCI) - Huawei OSN902 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
Data Center Interconnect (DCI)
Huawei OSN902
Data Center Interconnect (DCI) Huawei OSN902
Huawei OSN902 is a customized transmission device for Data Center Interconnection, and it supports large capacity, small volume, suitable for DCI transmission scenarios. OSN902 offers 10 GE/40 GE/100 GE service interfaces on the access side, 200G/400G large capacity, ultra-low power consumption, ASE256 high-privacy encryption technology and open management interface, which can provide low-cost, efficient solutions for metro Data Center Interconnections. Dimensions (H x W x D) 86.1 mm x 442 mm x 600 mm, 19 inch cabinet Number of Service Slots 6 slots, 2.4T/Subrack Line Side Single Wavelength 100G (PDM-QPSK)/200G (PDM-16QAM) programmable Client Side Pluggable QSFP+/QSFP28, supporting 10 GE/40 GE/100 GE service access Management U2000/Web GUI/SNMP/NETCONF/Cor ba/RESTful/CLI Encryption Encryption algorithm AES256

Huawei OSN902 is a customized transmission device for Data Center Interconnection, and it supports large capacity, small volume, suitable for DCI transmission scenarios.

OSN902 offers 10 GE/40 GE/100 GE service interfaces on the access side, 200G/400G large capacity, ultra-low power consumption, ASE256 high-privacy encryption technology and open management interface, which can provide low-cost, efficient solutions for metro Data Center Interconnections.

Dimensions (H x W x D)86.1 mm x 442 mm x 600 mm, 19 inch cabinet
Number of Service Slots6 slots, 2.4T/Subrack
Line SideSingle Wavelength 100G (PDM-QPSK)/200G (PDM-16QAM) programmable
Client SidePluggable QSFP+/QSFP28, supporting 10 GE/40 GE/100 GE service access
ManagementU2000/Web GUI/SNMP/NETCONF/Corba/RESTful/CLI
EncryptionEncryption algorithm AES256
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Network Equipment
Product Number Huawei OSN902
Product Name Data Center Interconnect (DCI)
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer ProtoAir Gateway (Wi-Fi) - FPA-W44 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Network Media Wireless
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Accessories SD interface - Gateway - SDG-ETC-RJ-CC - 103051502 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network EtherCAT
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details