Huawei Technologies Co., Ltd. Datasheets for Network Servers

Network servers control and manage network resources such as files, printers, users, groups, etc.
Network Servers: Learn more

Product Name Notes
A full-height, dual-socket server node which occupies two slots in a Huawei X6800 server. XH628 V3 uses Intel® Xeon® E5-2600 v3/v4 series processors, supports 16 DDR4 memory slots. XH628 V3...
A high-performance, full-height dual-socket server node, occupies two slots in a Huawei X6800 server. XH622 V3 uses Intel® Xeon® E5-2600 v3/v4 series processors, supports 16 DDR4 memory slots and four...
A next-generation data center server optimized to implement all aspects of business into one solution. This server provides a broad portfolio of server nodes with different specifications to flexibly provide...
FusionServer RH1288 V3 is a standard 1U, 2-socket rack server. It supports Intel® Xeon® E5-2600 v3 and v4 series processors with up to 20 cores per processor, unlocking superior performance...
Huawei FusionServer CH121 V5 is a compute node optimized for services such as virtualization, cloud computing, HPC, and Network Function Virtualization (NFV). It delivers high-density computing capabilities and ultra-large memory...
Huawei FusionServer X6000 is a high-density server that Huawei developed for data center scale-out architecture. With an optimized density design, the X6000 improves data center space utilization and investment efficiency,...
Huawei FusionServer XH620 V3 Server Node (XH620 V3 for short) is a full-height dual-socket server node occupying one slot in an X6800 server. It uses Intel® Xeon® E5-2600 v3/v4 series...
Huawei’s FusionServer RH2288 V3 is a next-generation 2U, 2-socket rack server. Leveraging the advantages of an efficient design, the RH2288 V3 unleashes superb computing performance, and offers flexible, large-capacity local...
Huawei’s FusionServer RH2288H V3 is a next-generation 2U 2-socket rack server. Engineered with a highly efficient design, the RH2288H V3 delivers superb computing performance and supports large local storage capacities,...
Huawei’s FusionServer RH5885H V3 is a next-generation 4U, 4-socket rack server that supports Intel® Xeon® E7 v3 and v4 series processors with up to 96 cores and a 6 TB...
Huawei's FusionServer RH5885 V3 is a next-generation 4U 4-socket rack server with Intel® Xeon® E7 v3 or v4 processors that supports up to 96 cores. It supports flexible component configuration...
KunLun Mission Critical Server sets a new standard in mission critical computing by combining an innovative and open design with breakthrough CPU interconnection and RAS 2.0 technologies. These innovations enable...
Meet tomorrow’s Big Data challenges today with Huawei’s FusionServer 5288 V3 rack server. Offering ultra-large storage capacity, flexible resource expansion, and high computing performance, this 4U, 2-socket rack server is...
Optimized for HPC and dense computing enterprise services, the CH140 V3 provides ultra-high computing capabilities. A half-width slot supports two 2-socket compute nodes; each node can be maintained independently. The...
Optimized for HPC and dense computing enterprise services, the liquid cooled CH140L V3 provides ultra-high computing capabilities. A half-width slot supports two 2-socket compute nodes; each node can be maintained...
The CH225 V3 provides superior computing performance and large storage capacity. It uses Intel® Xeon® E5-2600 v3/v4 series processors and supports up to 24 DIMM slots, 12 x 2.5-inch NVMe...
The FusionServer 2488 V5 is the latest 2U 4-socket rack server released by Huawei. It is ideal for compute-intensive scenarios such as virtualization, High-Performance Computing (HPC), and databases. The FusionServer...
The FusionServer E9000 converged-architectu re blade server enables convergence of computing, storage, networking, and management. It provides a powerful platform for high-end carrier or enterprise applications, and is ideal for...
The Huawei FusionServer 1288H V5 is a new-generation rack server ideal for processing cloud computing virtualization, High-Performance Computing (HPC), Big Data, and other computing-intensive workloads. The 1288H V5 houses 2...
The Huawei FusionServer 2288H V5 is a rack server ideal for processing IT core services, cloud computing virtualization, high-performance database or Big Data and other complex workloads. The 2288H V5...
The XH321 V3 is a next-generation half-width 2-socket server node for the Huawei X6000 high-density server. Powered by Intel® Xeon® E5-2600 v3/v4 series processors, it supports sixteen DDR4 DIMMs and...
This compute node can be used for Big Data analysis, server SAN, videos, searches, and the biological sciences — all processing applications that require large storage capacity and high computing...
This compute node can be used for Big Data analysis, server SAN, videos, searches, and the Virtual Desktop Infrastructure (VDI) — all processing applications that require large storage capacity and...
This compute node combines dense computing with an ultra-large memory. It is optimized for enterprise service applications such as virtualization, cloud computing, and High-Performance Computing (HPC). It forms part of...
This compute node does more than you thought possible — large data sets and transaction-intensiv e databases such as Enterprise Resource Planning (ERP), Business Intelligence (BI) platforms, cloud computing, and...
This highly expandable compute node is designed for application acceleration; server, network, and desktop virtualization; and superior scalability. It can be expanded for I/O acceleration components such as PCIe SSDs,...
This liquid cooling compute node combines dense computing with an ultra-large memory. It is optimized for enterprise service applications such as virtualization, cloud computing, and High-Performance Computing (HPC). It forms...
With up to eight Intel® Xeon® E7-8800 v3/v4 series processors and industry-leading architecture, Huawei’s FusionServer RH8100 V3 provides robust computing performance and scalability. The RH8100 V3 server is ideal for...